☰
NCV8852GEVB
NCV8852GEVB
Active
Description:  EVAL BOARD NCV8852G
Manufacturer:  onsemi
Datasheet:   NCV8852GEVB Datasheet
History Price: Active
In Stock: 26935
NCV8852GEVB Specification
Specification
Part No
NCV8852GEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Current - Output
2A
Voltage - Input
6V ~ 36V
Regulator Topology
Buck
Frequency - Switching
170kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCV8852
Power - Output
-
NCV8852GEVB PDF Datasheet
NCV8852GEVB Related Parts
NCV8842MNR2GEVB
NCV8842MNR2GEVB
onsemi
BOARD EVAL FOR NCV8842
NCV8842PWGEVB
NCV8842PWGEVB
onsemi
EVAL BOARD FOR NCV8842PWG
NCV8843MNR2GEVB
NCV8843MNR2GEVB
onsemi
EVAL BOARD FOR NCV8843MNR2G
NCV8851-1GEVB
NCV8851-1GEVB
onsemi
BOARD EVAL FOR NCV8851-1
NCV8853GEVB
NCV8853GEVB
onsemi
BOARD EVAL FOR NCV8853
NCV8855BMNR2GEVB
NCV8855BMNR2GEVB
onsemi
BOARD EVALUATION NCV8855 ASIC
NCV8871BSTGEVB
NCV8871BSTGEVB
onsemi
BOARD EVAL NCV8871BST BOOST CTLR
NCV8871FLYGEVB
NCV8871FLYGEVB
onsemi
BOARD EVAL NCV8871FLY BOOST CTLR
NCV8871SEPGEVB
NCV8871SEPGEVB
onsemi
BOARD EVAL NCV8871SEP BOOST CTLR
NCV8872SEPGEVB
NCV8872SEPGEVB
onsemi
EVAL BOARD NCV8872SEPG
NCV887601BSTGEVB
NCV887601BSTGEVB
onsemi
EVAL BOARD NCV887601BSTG
NCV887701BSTGEVB
NCV887701BSTGEVB
onsemi
EVAL BOARD NCV887701BSTG
NCV8852GEVB Compare Parts
  • NCV8852GEVB vs NCV97311MW50AGEVB
  • NCV8852GEVB vs NCV97311MW33GEVB
  • NCV8852GEVB vs NCV97310MW50GEVB
  • NCV8852GEVB vs NCV97310MW33GEVB
  • NCV8852GEVB vs NCV898031SEPGEVB
  • NCV8852GEVB vs NCV891330PD50GEVB
  • NCV8852GEVB vs NCV891330PD33GEVB
  • NCV8852GEVB vs NCV890204MWGEVB
  • NCV8852GEVB vs NCV890203MWGEVB
  • NCV8852GEVB vs NCV890104MWGEVB
  • NCV8852GEVB vs NCV890103MWGEVB
  • NCV8852GEVB vs NCV887801BSTGEVB
  • NCV8852GEVB vs NCV887720BSTGEVB
  • NCV8852GEVB vs NCV887701BSTGEVB
  • NCV8852GEVB vs NCV887601BSTGEVB
  • NCV8852GEVB vs NCV8872SEPGEVB
  • NCV8852GEVB vs NCV8871SEPGEVB
  • NCV8852GEVB vs NCV8871FLYGEVB
  • NCV8852GEVB vs NCV8871BSTGEVB
  • NCV8852GEVB vs NCV8855BMNR2GEVB
  • NCV8852GEVB vs NCV8853GEVB
  • NCV8852GEVB vs NCV8851-1GEVB
  • NCV8852GEVB vs NCV8843MNR2GEVB
  • NCV8852GEVB vs NCV8842PWGEVB
  • NCV8852GEVB vs NCV8842MNR2GEVB
  • NCV8852GEVB vs NCV896530GEVB
  • NCV8852GEVB vs NCV891330PD38GEVB
  • NCV8852GEVB vs NCV8871LVBGEVB
  • NCV8852GEVB vs NCV885301GEVB
  • NCV8852GEVB vs NCV885201GEVB
  • NCV8852GEVB vs NCV8851DBGEVB
  • NCV8852GEVB vs NCV8851BDBGEVB
  • NCV8852GEVB vs NCV1362WGEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you