☰
NCV890103MWGEVB
NCV890103MWGEVB
Active
Description:  EVAL BOARD NCV890103MWG
Manufacturer:  onsemi
History Price: $63.12667
In Stock: 11880
NCV890103MWGEVB Specification
Specification
Part No
NCV890103MWGEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
1A
Voltage - Input
6V ~ 36V
Regulator Topology
Buck
Frequency - Switching
2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCV890103
Power - Output
-
NCV890103MWGEVB Related Parts
NCV8842MNR2GEVB
NCV8842MNR2GEVB
onsemi
BOARD EVAL FOR NCV8842
NCV8842PWGEVB
NCV8842PWGEVB
onsemi
EVAL BOARD FOR NCV8842PWG
NCV8843MNR2GEVB
NCV8843MNR2GEVB
onsemi
EVAL BOARD FOR NCV8843MNR2G
NCV8851-1GEVB
NCV8851-1GEVB
onsemi
BOARD EVAL FOR NCV8851-1
NCV8852GEVB
NCV8852GEVB
onsemi
EVAL BOARD NCV8852G
NCV8853GEVB
NCV8853GEVB
onsemi
BOARD EVAL FOR NCV8853
NCV8855BMNR2GEVB
NCV8855BMNR2GEVB
onsemi
BOARD EVALUATION NCV8855 ASIC
NCV8871BSTGEVB
NCV8871BSTGEVB
onsemi
BOARD EVAL NCV8871BST BOOST CTLR
NCV8871FLYGEVB
NCV8871FLYGEVB
onsemi
BOARD EVAL NCV8871FLY BOOST CTLR
NCV8871SEPGEVB
NCV8871SEPGEVB
onsemi
BOARD EVAL NCV8871SEP BOOST CTLR
NCV8872SEPGEVB
NCV8872SEPGEVB
onsemi
EVAL BOARD NCV8872SEPG
NCV887601BSTGEVB
NCV887601BSTGEVB
onsemi
EVAL BOARD NCV887601BSTG
NCV890103MWGEVB Compare Parts
  • NCV890103MWGEVB vs NCV97311MW50AGEVB
  • NCV890103MWGEVB vs NCV97311MW33GEVB
  • NCV890103MWGEVB vs NCV97310MW50GEVB
  • NCV890103MWGEVB vs NCV97310MW33GEVB
  • NCV890103MWGEVB vs NCV898031SEPGEVB
  • NCV890103MWGEVB vs NCV891330PD50GEVB
  • NCV890103MWGEVB vs NCV891330PD33GEVB
  • NCV890103MWGEVB vs NCV890204MWGEVB
  • NCV890103MWGEVB vs NCV890203MWGEVB
  • NCV890103MWGEVB vs NCV890104MWGEVB
  • NCV890103MWGEVB vs NCV887801BSTGEVB
  • NCV890103MWGEVB vs NCV887720BSTGEVB
  • NCV890103MWGEVB vs NCV887701BSTGEVB
  • NCV890103MWGEVB vs NCV887601BSTGEVB
  • NCV890103MWGEVB vs NCV8872SEPGEVB
  • NCV890103MWGEVB vs NCV8871SEPGEVB
  • NCV890103MWGEVB vs NCV8871FLYGEVB
  • NCV890103MWGEVB vs NCV8871BSTGEVB
  • NCV890103MWGEVB vs NCV8855BMNR2GEVB
  • NCV890103MWGEVB vs NCV8853GEVB
  • NCV890103MWGEVB vs NCV8852GEVB
  • NCV890103MWGEVB vs NCV8851-1GEVB
  • NCV890103MWGEVB vs NCV8843MNR2GEVB
  • NCV890103MWGEVB vs NCV8842PWGEVB
  • NCV890103MWGEVB vs NCV8842MNR2GEVB
  • NCV890103MWGEVB vs NCV896530GEVB
  • NCV890103MWGEVB vs NCV891330PD38GEVB
  • NCV890103MWGEVB vs NCV8871LVBGEVB
  • NCV890103MWGEVB vs NCV885301GEVB
  • NCV890103MWGEVB vs NCV885201GEVB
  • NCV890103MWGEVB vs NCV8851DBGEVB
  • NCV890103MWGEVB vs NCV8851BDBGEVB
  • NCV890103MWGEVB vs NCV1362WGEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you