☰
NCP715MXTBGEVB
NCP715MXTBGEVB
Active
Description:  EVAL BOARD NCP715MXTBG
Manufacturer:  onsemi
History Price: $94.69
In Stock: 26715
NCP715MXTBGEVB Specification
Specification
Part No
NCP715MXTBGEVB
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
-
Current - Output
50mA
Voltage - Input
6V ~ 24V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCP715
NCP715MXTBGEVB Related Parts
NCP102MBGEVB
NCP102MBGEVB
onsemi
EVAL BOARD FOR NCP102MBG
NCP103MXTCGEVB
NCP103MXTCGEVB
onsemi
EVAL BOARD NCP103MXTCG
NCP152MXTCGEVB
NCP152MXTCGEVB
onsemi
EVAL BOARD NCP152MXTCG
NCP154MXTAGEVB
NCP154MXTAGEVB
onsemi
EVAL BOARD NCP154MXTAG
NCP170AMX120GEVB
NCP170AMX120GEVB
onsemi
EVAL BOARD NCP170AMX120G
NCP170AMX180GEVB
NCP170AMX180GEVB
onsemi
EVAL BOARD NCP170AMX180G
NCP170AMX250GEVB
NCP170AMX250GEVB
onsemi
EVAL BOARD NCP170AMX250G
NCP170AMX280GEVB
NCP170AMX280GEVB
onsemi
EVAL BOARD NCP170AMX280G
NCP170AMX300GEVB
NCP170AMX300GEVB
onsemi
EVAL BOARD NCP170AMX300G
NCP170AMX330GEVB
NCP170AMX330GEVB
onsemi
EVAL BOARD NCP170AMX330G
NCP170AMX360GEVB
NCP170AMX360GEVB
onsemi
EVAL BOARD NCP170AMX360G
NCP170AXV120GEVB
NCP170AXV120GEVB
onsemi
EVAL BOARD NCP170AXV120G
NCP715MXTBGEVB Description
The onsemi NCP715MXTBGEVB is an evaluation board designed to facilitate the testing and evaluation of the NCP715 low-dropout (LDO) voltage regulator. This device is particularly useful for applications requiring a stable and precise output voltage with low noise and high power supply rejection. Below is a detailed overview of the NCP715MXTBGEVB, including its specifications, features, and applications.

## Overview

The NCP715 is a high-performance LDO that provides a regulated output voltage with a low dropout voltage, making it suitable for battery-powered devices and other applications where efficiency is critical. The evaluation board allows engineers to easily assess the performance of the NCP715 in various configurations and load conditions.

## Key Specifications

1. Input Voltage Range:
- The NCP715 can accept input voltages ranging from 2.5V to 16V, providing flexibility for different power supply configurations.

2. Output Voltage:
- The evaluation board is typically configured to output a fixed voltage of 3.3V, but it can be adjusted to other values depending on the application requirements.

3. Output Current:
- The NCP715 is capable of delivering up to 1A of output current, making it suitable for powering a variety of loads.

4. Dropout Voltage:
- The dropout voltage is typically around 200mV at 1A load current, which is advantageous for applications where the input voltage is close to the desired output voltage.

5. Power Supply Rejection Ratio (PSRR):
- The PSRR is an important parameter for LDOs, and the NCP715 offers a PSRR of up to 70 dB at low frequencies, ensuring minimal output voltage variation in response to changes in the input voltage.

6. Quiescent Current:
- The quiescent current is low, typically around 50 µA, which helps to extend battery life in portable applications.

7. Thermal Performance:
- The NCP715 features thermal shutdown protection, which prevents damage to the device in case of overheating. The evaluation board is designed to dissipate heat effectively, allowing for reliable operation under various load conditions.

8. Package Type:
- The NCP715 is available in a compact, surface-mount package (such as the DFN-8), which is ideal for space-constrained applications.

## Features

- Adjustable Output Voltage: The evaluation board can be configured for different output voltages by changing external resistors, allowing for versatility in testing.
- Low Noise Operation: The NCP715 is designed to provide low output noise, making it suitable for sensitive analog applications.
- Easy to Use: The evaluation board is designed for straightforward integration into test setups, with clear labeling and easy access to input and output connections.
- Comprehensive Test Points: The board includes test points for measuring input and output voltages, as well as current, facilitating thorough performance evaluation.

## Applications

The NCP715MXTBGEVB evaluation board is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable media players where efficient power management is essential.
- Industrial Equipment: Suitable for powering sensors, microcontrollers, and other components in industrial automation systems.
- Automotive Applications: Can be used in automotive electronics for stable voltage regulation in various subsystems.
- Telecommunications: Ideal for powering communication devices and infrastructure where reliability and performance are critical.

## Conclusion

The onsemi NCP715MXTBGEVB evaluation board is an essential tool for engineers looking to evaluate the performance of the NCP715 LDO voltage regulator. With its wide input voltage range, adjustable output voltage, and low dropout characteristics, it is well-suited for a variety of applications. The board%27s design facilitates easy testing and integration, making it a valuable resource for developing efficient power management solutions in modern electronic devices.
NCP715MXTBGEVB Compare Parts
  • NCP715MXTBGEVB vs NCP785AH33GEVB
  • NCP715MXTBGEVB vs NCP785AH150GEVB
  • NCP715MXTBGEVB vs NCP785AH120GEVB
  • NCP715MXTBGEVB vs NCP729FC28GEVB
  • NCP715MXTBGEVB vs NCP729FC285GEVB
  • NCP715MXTBGEVB vs NCP729FC26GEVB
  • NCP715MXTBGEVB vs NCP716MTTBGEVB
  • NCP715MXTBGEVB vs NCP715SQT2GEVB
  • NCP715MXTBGEVB vs NCP706MX22TAGEVB
  • NCP715MXTBGEVB vs NCP706MX21TAGEVB
  • NCP715MXTBGEVB vs NCP702SN33T1GEVB
  • NCP715MXTBGEVB vs NCP702SN30T1GEVB
  • NCP715MXTBGEVB vs NCP702SN28T1GEVB
  • NCP715MXTBGEVB vs NCP702SN18T1GEVB
  • NCP715MXTBGEVB vs NCP702MX33TCGEVB
  • NCP715MXTBGEVB vs NCP702MX30TCGEVB
  • NCP715MXTBGEVB vs NCP702MX28TCGEVB
  • NCP715MXTBGEVB vs NCP692MN50T2GEVB
  • NCP715MXTBGEVB vs NCP692MN25T2GEVB
  • NCP715MXTBGEVB vs NCP692MN18T2GEVB
  • NCP715MXTBGEVB vs NCP692MN15T2GEVB
  • NCP715MXTBGEVB vs NCP690MNADT2GEVB
  • NCP715MXTBGEVB vs NCP690MN50T2GEVB
  • NCP715MXTBGEVB vs NCP690MN33T2GEVB
  • NCP715MXTBGEVB vs NCP59749MN2ADJTBGEVB
  • NCP715MXTBGEVB vs NCP59748MN1ADJTBGEVB
  • NCP715MXTBGEVB vs NCP59744MN2ADJGEVB
  • NCP715MXTBGEVB vs NCP59302DSADGEVB
  • NCP715MXTBGEVB vs NCP59301DS00GEVB
  • NCP715MXTBGEVB vs NCP59152MNADGEVB
  • NCP715MXTBGEVB vs NCP59152DSADGEVB
  • NCP715MXTBGEVB vs NCP59151DS00GEVB
  • NCP715MXTBGEVB vs NCP590MNPPTAGEVB
  • NCP715MXTBGEVB vs NCP590MNOATAGEVB
  • NCP715MXTBGEVB vs NCP590MNDPTAGEVB
  • NCP715MXTBGEVB vs NCP590MN5DTAGEVB
  • NCP715MXTBGEVB vs NCP590MN5ATAGEVB
  • NCP715MXTBGEVB vs NCP585EVB
  • NCP715MXTBGEVB vs NCP58302DSADGEVB
  • NCP715MXTBGEVB vs NCP580EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.