☰
NCP152MXTCGEVB
NCP152MXTCGEVB
Active
Description:  EVAL BOARD NCP152MXTCG
Manufacturer:  onsemi
History Price: $94.69
In Stock: 2720
NCP152MXTCGEVB Specification
Specification
Part No
NCP152MXTCGEVB
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Voltage - Output
-
Current - Output
150mA, 150mA
Voltage - Input
1.9V ~ 5.25V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCP152
NCP152MXTCGEVB Related Parts
NCP102MBGEVB
NCP102MBGEVB
onsemi
EVAL BOARD FOR NCP102MBG
NCP103MXTCGEVB
NCP103MXTCGEVB
onsemi
EVAL BOARD NCP103MXTCG
NCP154MXTAGEVB
NCP154MXTAGEVB
onsemi
EVAL BOARD NCP154MXTAG
NCP170AMX120GEVB
NCP170AMX120GEVB
onsemi
EVAL BOARD NCP170AMX120G
NCP170AMX180GEVB
NCP170AMX180GEVB
onsemi
EVAL BOARD NCP170AMX180G
NCP170AMX250GEVB
NCP170AMX250GEVB
onsemi
EVAL BOARD NCP170AMX250G
NCP170AMX280GEVB
NCP170AMX280GEVB
onsemi
EVAL BOARD NCP170AMX280G
NCP170AMX300GEVB
NCP170AMX300GEVB
onsemi
EVAL BOARD NCP170AMX300G
NCP170AMX330GEVB
NCP170AMX330GEVB
onsemi
EVAL BOARD NCP170AMX330G
NCP170AMX360GEVB
NCP170AMX360GEVB
onsemi
EVAL BOARD NCP170AMX360G
NCP170AXV120GEVB
NCP170AXV120GEVB
onsemi
EVAL BOARD NCP170AXV120G
NCP170AXV180GEVB
NCP170AXV180GEVB
onsemi
EVAL BOARD NCP170AXV180G
NCP152MXTCGEVB Compare Parts
  • NCP152MXTCGEVB vs NCP785AH33GEVB
  • NCP152MXTCGEVB vs NCP785AH150GEVB
  • NCP152MXTCGEVB vs NCP785AH120GEVB
  • NCP152MXTCGEVB vs NCP729FC28GEVB
  • NCP152MXTCGEVB vs NCP729FC285GEVB
  • NCP152MXTCGEVB vs NCP729FC26GEVB
  • NCP152MXTCGEVB vs NCP716MTTBGEVB
  • NCP152MXTCGEVB vs NCP715SQT2GEVB
  • NCP152MXTCGEVB vs NCP715MXTBGEVB
  • NCP152MXTCGEVB vs NCP706MX22TAGEVB
  • NCP152MXTCGEVB vs NCP706MX21TAGEVB
  • NCP152MXTCGEVB vs NCP702SN33T1GEVB
  • NCP152MXTCGEVB vs NCP702SN30T1GEVB
  • NCP152MXTCGEVB vs NCP702SN28T1GEVB
  • NCP152MXTCGEVB vs NCP702SN18T1GEVB
  • NCP152MXTCGEVB vs NCP702MX33TCGEVB
  • NCP152MXTCGEVB vs NCP702MX30TCGEVB
  • NCP152MXTCGEVB vs NCP702MX28TCGEVB
  • NCP152MXTCGEVB vs NCP692MN50T2GEVB
  • NCP152MXTCGEVB vs NCP692MN25T2GEVB
  • NCP152MXTCGEVB vs NCP692MN18T2GEVB
  • NCP152MXTCGEVB vs NCP692MN15T2GEVB
  • NCP152MXTCGEVB vs NCP690MNADT2GEVB
  • NCP152MXTCGEVB vs NCP690MN50T2GEVB
  • NCP152MXTCGEVB vs NCP690MN33T2GEVB
  • NCP152MXTCGEVB vs NCP59749MN2ADJTBGEVB
  • NCP152MXTCGEVB vs NCP59748MN1ADJTBGEVB
  • NCP152MXTCGEVB vs NCP59744MN2ADJGEVB
  • NCP152MXTCGEVB vs NCP59302DSADGEVB
  • NCP152MXTCGEVB vs NCP59301DS00GEVB
  • NCP152MXTCGEVB vs NCP59152MNADGEVB
  • NCP152MXTCGEVB vs NCP59152DSADGEVB
  • NCP152MXTCGEVB vs NCP59151DS00GEVB
  • NCP152MXTCGEVB vs NCP590MNPPTAGEVB
  • NCP152MXTCGEVB vs NCP590MNOATAGEVB
  • NCP152MXTCGEVB vs NCP590MNDPTAGEVB
  • NCP152MXTCGEVB vs NCP590MN5DTAGEVB
  • NCP152MXTCGEVB vs NCP590MN5ATAGEVB
  • NCP152MXTCGEVB vs NCP585EVB
  • NCP152MXTCGEVB vs NCP58302DSADGEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping