Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ onsemi NCP5602EVB
NCP5602EVB
Obsolete
LED Driver Evaluation Boards
Description:
EVAL BOARD FOR NCP5602
Manufacturer:
onsemi
Datasheet:
NCP5602EVB Datasheet
History Price: Obsolete
In Stock: 11840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP5602EVB Specification
Specification
Part No
NCP5602EVB
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
60mA
Outputs and Type
2, Non-Isolated
Voltage - Output
4.8V ~ 5.7V
Features
Dimmable
Voltage - Input
3.6V
Supplied Contents
Board(s)
Utilized IC / Part
NCP5602
NCP5602EVB PDF Datasheet
NCP5602EVB Datasheet
Click and Download: NCP5602EVB Datasheet
NCP5602EVB Related Parts
NCP1013LEDGEVB
onsemi
BOARD EVAL 5W UNIV LED DRIVER
NCP1014LEDGTGEVB
onsemi
BOARD EVAL 90-305VAC 8W LED DVR
NCP1014LEDR2GEVB
onsemi
EVAL BOARD LED DRIVER
NCP1028LEDGEVB
onsemi
EVAL BOARD FOR NCP1028LEDG
NCP1216LEDGEVB
onsemi
EVAL BOARD FOR NCP1216LEDG
NCP1351LEDGEVB
onsemi
EVAL BOARD FOR NCP1351LEDG
NCP1421LEDGEVB
onsemi
EVAL BOARD FOR NCP1421
NCP1422LEDGEVB
onsemi
EVAL BOARD FOR NCP1422LED
NCP30653ABCKGEVB
onsemi
EVAL BOARD FOR NCP30653ABCKG
NCP3065BBGEVB
onsemi
BOARD EVAL NCP3065 MR16 BOOST
NCP3065D1SLDGEVB
onsemi
EVAL BOARD FOR NCP3065D1SLDG
NCP3065D2SLDGEVB
onsemi
EVAL BOARD FOR NCP3065D2SLDG
NCP5602EVB Compare Parts
NCP5602EVB vs NCP5603GEVB
NCP5602EVB vs NCP5050GEVB
NCP5602EVB vs NCP5030MTTXGEVB
NCP5602EVB vs NCP5006EVB
NCP5602EVB vs NCP5005GEVB
NCP5602EVB vs NCP3066SCBSTGEVB
NCP5602EVB vs NCP3066SCBCKGEVB
NCP5602EVB vs NCP3065SOBSTGEVB
NCP5602EVB vs NCP3065SOBCKGEVB
NCP5602EVB vs NCP3065D3SLDGEVB
NCP5602EVB vs NCP3065D2SLDGEVB
NCP5602EVB vs NCP3065D1SLDGEVB
NCP5602EVB vs NCP3065BBGEVB
NCP5602EVB vs NCP30653ABCKGEVB
NCP5602EVB vs NCP1422LEDGEVB
NCP5602EVB vs NCP1421LEDGEVB
NCP5602EVB vs NCP1351LEDGEVB
NCP5602EVB vs NCP1216LEDGEVB
NCP5602EVB vs NCP1028LEDGEVB
NCP5602EVB vs NCP1014LEDR2GEVB
NCP5602EVB vs NCP1014LEDGTGEVB
NCP5602EVB vs NCP1013LEDGEVB
NCP5602EVB vs NCP5608EVB
NCP5602EVB vs NCP5604AAGEVB
NCP5602EVB vs NCP5010EVB
NCP5602EVB vs NCP3066S3BCKGEVB
NCP5602EVB vs NCP3066DFSEPGEVB
NCP5602EVB vs NCP1421LEDEVB
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.