Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ onsemi NCP1421LEDGEVB
NCP1421LEDGEVB
Active
LED Driver Evaluation Boards
Description:
EVAL BOARD FOR NCP1421
Manufacturer:
onsemi
Datasheet:
NCP1421LEDGEVB Datasheet
History Price: $82.06
In Stock: 375
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP1421LEDGEVB Specification
Specification
Part No
NCP1421LEDGEVB
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
-
Voltage - Output
-
Features
-
Voltage - Input
-
Supplied Contents
Board(s)
Utilized IC / Part
NCP1421
NCP1421LEDGEVB PDF Datasheet
NCP1421LEDGEVB Datasheet
Click and Download: NCP1421LEDGEVB Datasheet
NCP1421LEDGEVB Related Parts
NCP1013LEDGEVB
onsemi
BOARD EVAL 5W UNIV LED DRIVER
NCP1014LEDGTGEVB
onsemi
BOARD EVAL 90-305VAC 8W LED DVR
NCP1014LEDR2GEVB
onsemi
EVAL BOARD LED DRIVER
NCP1028LEDGEVB
onsemi
EVAL BOARD FOR NCP1028LEDG
NCP1216LEDGEVB
onsemi
EVAL BOARD FOR NCP1216LEDG
NCP1351LEDGEVB
onsemi
EVAL BOARD FOR NCP1351LEDG
NCP1422LEDGEVB
onsemi
EVAL BOARD FOR NCP1422LED
NCP30653ABCKGEVB
onsemi
EVAL BOARD FOR NCP30653ABCKG
NCP3065BBGEVB
onsemi
BOARD EVAL NCP3065 MR16 BOOST
NCP3065D1SLDGEVB
onsemi
EVAL BOARD FOR NCP3065D1SLDG
NCP3065D2SLDGEVB
onsemi
EVAL BOARD FOR NCP3065D2SLDG
NCP3065D3SLDGEVB
onsemi
EVAL BOARD FOR NCP3065D3SLDG
NCP1421LEDGEVB Compare Parts
NCP1421LEDGEVB vs NCP5603GEVB
NCP1421LEDGEVB vs NCP5602EVB
NCP1421LEDGEVB vs NCP5050GEVB
NCP1421LEDGEVB vs NCP5030MTTXGEVB
NCP1421LEDGEVB vs NCP5006EVB
NCP1421LEDGEVB vs NCP5005GEVB
NCP1421LEDGEVB vs NCP3066SCBSTGEVB
NCP1421LEDGEVB vs NCP3066SCBCKGEVB
NCP1421LEDGEVB vs NCP3065SOBSTGEVB
NCP1421LEDGEVB vs NCP3065SOBCKGEVB
NCP1421LEDGEVB vs NCP3065D3SLDGEVB
NCP1421LEDGEVB vs NCP3065D2SLDGEVB
NCP1421LEDGEVB vs NCP3065D1SLDGEVB
NCP1421LEDGEVB vs NCP3065BBGEVB
NCP1421LEDGEVB vs NCP30653ABCKGEVB
NCP1421LEDGEVB vs NCP1422LEDGEVB
NCP1421LEDGEVB vs NCP1351LEDGEVB
NCP1421LEDGEVB vs NCP1216LEDGEVB
NCP1421LEDGEVB vs NCP1028LEDGEVB
NCP1421LEDGEVB vs NCP1014LEDR2GEVB
NCP1421LEDGEVB vs NCP1014LEDGTGEVB
NCP1421LEDGEVB vs NCP1013LEDGEVB
NCP1421LEDGEVB vs NCP5608EVB
NCP1421LEDGEVB vs NCP5604AAGEVB
NCP1421LEDGEVB vs NCP5010EVB
NCP1421LEDGEVB vs NCP3066S3BCKGEVB
NCP1421LEDGEVB vs NCP3066DFSEPGEVB
NCP1421LEDGEVB vs NCP1421LEDEVB
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.