☰
LFDBGK46MT4QA
LFDBGK46MT4QA
Active
Description:  292 PIN 0.8MM BGA TO 208 1.0MM P
Manufacturer:  NXP Semiconductors
History Price: $495.06
In Stock: 35645
LFDBGK46MT4QA Specification
Specification
Part No
LFDBGK46MT4QA
Category
Programming Adapters, Sockets
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Adapter Board
For Use With/Related Products
MPC5746M
LFDBGK46MT4QA Related Parts
LFDAA13C
LFDAA13C
NXP Semiconductors
32 PIN 0.5MM PITCH QFN ZIF SOCKE
LFDAA5C
LFDAA5C
NXP Semiconductors
32 PIN 0.5MM PITCH SO32WB ZIF SO
LFDAE2T
LFDAE2T
NXP Semiconductors
64 PIN 0.5MM QFP ZIF SOCKET ADAP
LFDAHT
LFDAHT
NXP Semiconductors
100 PIN 0.5MM QFP ZIF SOCKET ADA
LFDAK1T
LFDAK1T
NXP Semiconductors
132 PIN 0.635MM QFP ZIF SOCKET A
LFDALT
LFDALT
NXP Semiconductors
144 PIN 0.5MM QFP ZIF SOCKET ADA
LFDAM1T
LFDAM1T
NXP Semiconductors
HARDWARE 184-PIN 0.65MM MCU
LFDAM2T
LFDAM2T
NXP Semiconductors
176 PIN 0.5MM QFP ZIF SOCKET ADA
LFDAMT
LFDAMT
NXP Semiconductors
160 PIN 0.65MM QFP ZIF SOCKET AD
LFDANT
LFDANT
NXP Semiconductors
208 PIN 0.5MM QFP ZIF SOCKET ADA
LFDAS12XEFT
LFDAS12XEFT
NXP Semiconductors
HARDWARE MC9S12XE 80-PIN
LFDAS12XEIT
LFDAS12XEIT
NXP Semiconductors
HARDWARE MC9S12XE 112-PIN
LFDBGK46MT4QA Compare Parts
  • LFDBGK46MT4QA vs LFDBGVCALS50
  • LFDBGK46MT4QA vs LFDBGK77CWSA
  • LFDBGK46MT4QA vs LFDBGK75KV1A
  • LFDBGK46MT4QA vs LFDBGK73KT3A
  • LFDBGK46MT4QA vs LFDBGK46RT4S2A
  • LFDBGK46MT4QA vs LFDBGK46RT4QA
  • LFDBGK46MT4QA vs LFDBGK46MT4A
  • LFDBGK46MT4QA vs LFDBGJS50
  • LFDBGK46MT4QA vs LFDAS32KM2QA
  • LFDBGK46MT4QA vs LFDAS32KLQA
  • LFDBGK46MT4QA vs LFDAS32KHH1A
  • LFDBGK46MT4QA vs LFDAS12XSIT
  • LFDBGK46MT4QA vs LFDAS12XSFT
  • LFDBGK46MT4QA vs LFDAS12XFLT
  • LFDBGK46MT4QA vs LFDAS12XFIT
  • LFDBGK46MT4QA vs LFDAS12XFFT
  • LFDBGK46MT4QA vs LFDAS12XEQA
  • LFDBGK46MT4QA vs LFDAS12XELT
  • LFDBGK46MT4QA vs LFDAS12XEIT
  • LFDBGK46MT4QA vs LFDAS12XEFT
  • LFDBGK46MT4QA vs LFDANT
  • LFDBGK46MT4QA vs LFDAMT
  • LFDBGK46MT4QA vs LFDAM2T
  • LFDBGK46MT4QA vs LFDAM1T
  • LFDBGK46MT4QA vs LFDALT
  • LFDBGK46MT4QA vs LFDAK1T
  • LFDBGK46MT4QA vs LFDAHT
  • LFDBGK46MT4QA vs LFDAE2T
  • LFDBGK46MT4QA vs LFDAA5C
  • LFDBGK46MT4QA vs LFDAA13C
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend