☰
LFDAA5C
LFDAA5C
Active
Description:  32 PIN 0.5MM PITCH SO32WB ZIF SO
Manufacturer:  NXP Semiconductors
Datasheet:   LFDAA5C Datasheet
History Price: $158.68
In Stock: 25600
LFDAA5C Specification
Specification
Part No
LFDAA5C
Category
Programming Adapters, Sockets
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - ZIF
For Use With/Related Products
SO32WB
LFDAA5C Related Parts
LFDAA13C
LFDAA13C
NXP Semiconductors
32 PIN 0.5MM PITCH QFN ZIF SOCKE
LFDAE2T
LFDAE2T
NXP Semiconductors
64 PIN 0.5MM QFP ZIF SOCKET ADAP
LFDAHT
LFDAHT
NXP Semiconductors
100 PIN 0.5MM QFP ZIF SOCKET ADA
LFDAK1T
LFDAK1T
NXP Semiconductors
132 PIN 0.635MM QFP ZIF SOCKET A
LFDALT
LFDALT
NXP Semiconductors
144 PIN 0.5MM QFP ZIF SOCKET ADA
LFDAM1T
LFDAM1T
NXP Semiconductors
HARDWARE 184-PIN 0.65MM MCU
LFDAM2T
LFDAM2T
NXP Semiconductors
176 PIN 0.5MM QFP ZIF SOCKET ADA
LFDAMT
LFDAMT
NXP Semiconductors
160 PIN 0.65MM QFP ZIF SOCKET AD
LFDANT
LFDANT
NXP Semiconductors
208 PIN 0.5MM QFP ZIF SOCKET ADA
LFDAS12XEFT
LFDAS12XEFT
NXP Semiconductors
HARDWARE MC9S12XE 80-PIN
LFDAS12XEIT
LFDAS12XEIT
NXP Semiconductors
HARDWARE MC9S12XE 112-PIN
LFDAS12XELT
LFDAS12XELT
NXP Semiconductors
HARDWARE MC9S12XE 144-PIN
LFDAA5C Compare Parts
  • LFDAA5C vs LFDBGVCALS50
  • LFDAA5C vs LFDBGK77CWSA
  • LFDAA5C vs LFDBGK75KV1A
  • LFDAA5C vs LFDBGK73KT3A
  • LFDAA5C vs LFDBGK46RT4S2A
  • LFDAA5C vs LFDBGK46RT4QA
  • LFDAA5C vs LFDBGK46MT4QA
  • LFDAA5C vs LFDBGK46MT4A
  • LFDAA5C vs LFDBGJS50
  • LFDAA5C vs LFDAS32KM2QA
  • LFDAA5C vs LFDAS32KLQA
  • LFDAA5C vs LFDAS32KHH1A
  • LFDAA5C vs LFDAS12XSIT
  • LFDAA5C vs LFDAS12XSFT
  • LFDAA5C vs LFDAS12XFLT
  • LFDAA5C vs LFDAS12XFIT
  • LFDAA5C vs LFDAS12XFFT
  • LFDAA5C vs LFDAS12XEQA
  • LFDAA5C vs LFDAS12XELT
  • LFDAA5C vs LFDAS12XEIT
  • LFDAA5C vs LFDAS12XEFT
  • LFDAA5C vs LFDANT
  • LFDAA5C vs LFDAMT
  • LFDAA5C vs LFDAM2T
  • LFDAA5C vs LFDAM1T
  • LFDAA5C vs LFDALT
  • LFDAA5C vs LFDAK1T
  • LFDAA5C vs LFDAHT
  • LFDAA5C vs LFDAE2T
  • LFDAA5C vs LFDAA13C
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend