☰
LFDBGJS50
LFDBGJS50
Active
Description:  JTAG TO LAUTERBACH SAMTEC 50 PIN
Manufacturer:  NXP Semiconductors
Datasheet:   LFDBGJS50 Datasheet
History Price: $241.79
In Stock: 16010
LFDBGJS50 Specification
Specification
Part No
LFDBGJS50
Category
Programming Adapters, Sockets
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Adapter Board
For Use With/Related Products
-
LFDBGJS50 Related Parts
LFDAA13C
LFDAA13C
NXP Semiconductors
32 PIN 0.5MM PITCH QFN ZIF SOCKE
LFDAA5C
LFDAA5C
NXP Semiconductors
32 PIN 0.5MM PITCH SO32WB ZIF SO
LFDAE2T
LFDAE2T
NXP Semiconductors
64 PIN 0.5MM QFP ZIF SOCKET ADAP
LFDAHT
LFDAHT
NXP Semiconductors
100 PIN 0.5MM QFP ZIF SOCKET ADA
LFDAK1T
LFDAK1T
NXP Semiconductors
132 PIN 0.635MM QFP ZIF SOCKET A
LFDALT
LFDALT
NXP Semiconductors
144 PIN 0.5MM QFP ZIF SOCKET ADA
LFDAM1T
LFDAM1T
NXP Semiconductors
HARDWARE 184-PIN 0.65MM MCU
LFDAM2T
LFDAM2T
NXP Semiconductors
176 PIN 0.5MM QFP ZIF SOCKET ADA
LFDAMT
LFDAMT
NXP Semiconductors
160 PIN 0.65MM QFP ZIF SOCKET AD
LFDANT
LFDANT
NXP Semiconductors
208 PIN 0.5MM QFP ZIF SOCKET ADA
LFDAS12XEFT
LFDAS12XEFT
NXP Semiconductors
HARDWARE MC9S12XE 80-PIN
LFDAS12XEIT
LFDAS12XEIT
NXP Semiconductors
HARDWARE MC9S12XE 112-PIN
LFDBGJS50 Compare Parts
  • LFDBGJS50 vs LFDBGVCALS50
  • LFDBGJS50 vs LFDBGK77CWSA
  • LFDBGJS50 vs LFDBGK75KV1A
  • LFDBGJS50 vs LFDBGK73KT3A
  • LFDBGJS50 vs LFDBGK46RT4S2A
  • LFDBGJS50 vs LFDBGK46RT4QA
  • LFDBGJS50 vs LFDBGK46MT4QA
  • LFDBGJS50 vs LFDBGK46MT4A
  • LFDBGJS50 vs LFDAS32KM2QA
  • LFDBGJS50 vs LFDAS32KLQA
  • LFDBGJS50 vs LFDAS32KHH1A
  • LFDBGJS50 vs LFDAS12XSIT
  • LFDBGJS50 vs LFDAS12XSFT
  • LFDBGJS50 vs LFDAS12XFLT
  • LFDBGJS50 vs LFDAS12XFIT
  • LFDBGJS50 vs LFDAS12XFFT
  • LFDBGJS50 vs LFDAS12XEQA
  • LFDBGJS50 vs LFDAS12XELT
  • LFDBGJS50 vs LFDAS12XEIT
  • LFDBGJS50 vs LFDAS12XEFT
  • LFDBGJS50 vs LFDANT
  • LFDBGJS50 vs LFDAMT
  • LFDBGJS50 vs LFDAM2T
  • LFDBGJS50 vs LFDAM1T
  • LFDBGJS50 vs LFDALT
  • LFDBGJS50 vs LFDAK1T
  • LFDBGJS50 vs LFDAHT
  • LFDBGJS50 vs LFDAE2T
  • LFDBGJS50 vs LFDAA5C
  • LFDBGJS50 vs LFDAA13C
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend