☰
NLFX1007-FT
NLFX1007-FT
Active
Description:  Narvi Spartan 7 FPGA Module-FT
Manufacturer:  Numato Lab
Datasheet:   NLFX1007-FT Datasheet
History Price: $324.99
In Stock: 33040
NLFX1007-FT Specification
Specification
Part No
NLFX1007-FT
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Numato Lab
Series
Spartan?-7
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
-
Platform
-
Contents
Board(s)
NLFX1007-FT Related Parts
NLFX1001
NLFX1001
Numato Lab
MIMAS A7 ARTIX 7 FPGA DEV KIT
NLFX1002-A
NLFX1002-A
Numato Lab
Callisto K7 160T USB 3.1 FPGA
NLFX1002-B
NLFX1002-B
Numato Lab
Callisto K7 325T USB 3.1 FPGA
NLFX1002-C
NLFX1002-C
Numato Lab
Callisto K7 410T USB 3.1 FPGA
NLFX1004-A
NLFX1004-A
Numato Lab
Proteus K7 160T USB 3.1 Dev Kit
NLFX1004-B
NLFX1004-B
Numato Lab
Proteus K7 325T USB 3.1 Dev Kit
NLFX1004-C
NLFX1004-C
Numato Lab
Proteus K7 410T USB 3.1 Dev Kit
NLFX1005
NLFX1005
Numato Lab
TAGUS ARTIX 7 PCIE DEV KIT
NLFX1006
NLFX1006
Numato Lab
Aller Artix-7 FPGA with M.2
NLFX1007-MB
NLFX1007-MB
Numato Lab
Narvi Spartan 7 FPGA -MB
NLFX1007-SS
NLFX1007-SS
Numato Lab
Narvi Spartan 7 FPGA Module-SS
NLFX1008
NLFX1008
Numato Lab
ARTIX 7 PCIE DEV KIT
NLFX1007-FT Compare Parts
  • NLFX1007-FT vs NLFX1008
  • NLFX1007-FT vs NLFX1007-SS
  • NLFX1007-FT vs NLFX1007-MB
  • NLFX1007-FT vs NLFX1006
  • NLFX1007-FT vs NLFX1005
  • NLFX1007-FT vs NLFX1004-C
  • NLFX1007-FT vs NLFX1004-B
  • NLFX1007-FT vs NLFX1004-A
  • NLFX1007-FT vs NLFX1002-C
  • NLFX1007-FT vs NLFX1002-B
  • NLFX1007-FT vs NLFX1002-A
  • NLFX1007-FT vs NLFX1001
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller