NLFX1004-A
NLFX1004-A
Active
Description:  Proteus K7 160T USB 3.1 Dev Kit
Manufacturer:  Numato Lab
Datasheet:   NLFX1004-A Datasheet
History Price: $1618.74
In Stock: 48300
NLFX1004-A Specification
Specification
Part No
NLFX1004-A
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Numato Lab
Series
Kintex?-7
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
XC7K160T
Platform
Proteus Kintex-7 FPGA USB 3.1
Contents
Board(s)
NLFX1004-A Related Parts
NLFX1001
NLFX1001
Numato Lab
MIMAS A7 ARTIX 7 FPGA DEV KIT
NLFX1002-A
NLFX1002-A
Numato Lab
Callisto K7 160T USB 3.1 FPGA
NLFX1002-B
NLFX1002-B
Numato Lab
Callisto K7 325T USB 3.1 FPGA
NLFX1002-C
NLFX1002-C
Numato Lab
Callisto K7 410T USB 3.1 FPGA
NLFX1004-B
NLFX1004-B
Numato Lab
Proteus K7 325T USB 3.1 Dev Kit
NLFX1004-C
NLFX1004-C
Numato Lab
Proteus K7 410T USB 3.1 Dev Kit
NLFX1005
NLFX1005
Numato Lab
TAGUS ARTIX 7 PCIE DEV KIT
NLFX1006
NLFX1006
Numato Lab
Aller Artix-7 FPGA with M.2
NLFX1007-FT
NLFX1007-FT
Numato Lab
Narvi Spartan 7 FPGA Module-FT
NLFX1007-MB
NLFX1007-MB
Numato Lab
Narvi Spartan 7 FPGA -MB
NLFX1007-SS
NLFX1007-SS
Numato Lab
Narvi Spartan 7 FPGA Module-SS
NLFX1008
NLFX1008
Numato Lab
ARTIX 7 PCIE DEV KIT
NLFX1004-A Compare Parts
  • NLFX1004-A vs NLFX1008
  • NLFX1004-A vs NLFX1007-SS
  • NLFX1004-A vs NLFX1007-MB
  • NLFX1004-A vs NLFX1007-FT
  • NLFX1004-A vs NLFX1006
  • NLFX1004-A vs NLFX1005
  • NLFX1004-A vs NLFX1004-C
  • NLFX1004-A vs NLFX1004-B
  • NLFX1004-A vs NLFX1002-C
  • NLFX1004-A vs NLFX1002-B
  • NLFX1004-A vs NLFX1002-A
  • NLFX1004-A vs NLFX1001
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!