Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
/ Numato Lab FPGA014C
FPGA014C
Active
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Description:
Nereid K7 410T PCIe FPGA Dev Kit
Manufacturer:
Numato Lab
Datasheet:
FPGA014C Datasheet
History Price: $4858.74
In Stock: 8090
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FPGA014C Specification
Specification
Part No
FPGA014C
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Numato Lab
Series
Kintex?-7
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
XC7K410T
Platform
Nereid Kintex-7 FPGA
Contents
Board(s)
FPGA014C Related Parts
FPGA009-FT
Numato Lab
NESO ARTIX-7 FPGA DEV KIT-FT
FPGA009-MB
Numato Lab
NESO ARTIX-7 FPGA DEV KIT -MB
FPGA009-SS
Numato Lab
Neso - Artix-7 FPGA Dev Kit-SS
FPGA010A-FT
Numato Lab
Skoll: AMD K7 FPGA Dev Kit - FT
FPGA010A-MB
Numato Lab
SKOLL AMD K7 FPGA DEV KIT - MB
FPGA010A-SS
Numato Lab
Skoll: AMD K7 FPGA Dev Kit - SS
FPGA014A
Numato Lab
Nereid K7 160T PCIe FPGA Dev Kit
FPGA014B
Numato Lab
Nereid K7 325T PCIe FPGA Dev Kit
FPGA014C Compare Parts
FPGA014C vs FPGA014A
FPGA014C vs FPGA010A-SS
FPGA014C vs FPGA010A-MB
FPGA014C vs FPGA010A-FT
FPGA014C vs FPGA009-SS
FPGA014C vs FPGA009-MB
FPGA014C vs FPGA009-FT
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you