☰
FPGA009-FT
FPGA009-FT
Active
Description:  NESO ARTIX-7 FPGA DEV KIT-FT
Manufacturer:  Numato Lab
Datasheet:   FPGA009-FT Datasheet
History Price: Active
In Stock: 4400
FPGA009-FT Specification
Specification
Part No
FPGA009-FT
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Numato Lab
Series
Artix? 7
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
XC7A100T
Platform
Neso Artix 7 FPGA
Contents
Board(s)
FPGA009-FT Related Parts
FPGA009-MB
FPGA009-MB
Numato Lab
NESO ARTIX-7 FPGA DEV KIT -MB
FPGA009-SS
FPGA009-SS
Numato Lab
Neso - Artix-7 FPGA Dev Kit-SS
FPGA010A-FT
FPGA010A-FT
Numato Lab
Skoll: AMD K7 FPGA Dev Kit - FT
FPGA010A-MB
FPGA010A-MB
Numato Lab
SKOLL AMD K7 FPGA DEV KIT - MB
FPGA010A-SS
FPGA010A-SS
Numato Lab
Skoll: AMD K7 FPGA Dev Kit - SS
FPGA014A
FPGA014A
Numato Lab
Nereid K7 160T PCIe FPGA Dev Kit
FPGA014B
FPGA014B
Numato Lab
Nereid K7 325T PCIe FPGA Dev Kit
FPGA014C
FPGA014C
Numato Lab
Nereid K7 410T PCIe FPGA Dev Kit
FPGA009-FT Description
The Numato Lab FPGA009-FT is a versatile and powerful FPGA (Field-Programmable Gate Array) development board designed for a wide range of applications, including digital signal processing, embedded systems, and hardware prototyping. This board is particularly suitable for engineers, developers, and hobbyists looking to explore the capabilities of FPGAs and implement custom digital logic designs.

## Overview

The FPGA009-FT is built around the Lattice Semiconductor%27s ECP5 FPGA, which offers a balance of performance, power efficiency, and flexibility. The board provides a rich set of features and interfaces, making it an ideal platform for developing and testing various digital applications. With its user-friendly design and comprehensive documentation, the FPGA009-FT allows users to quickly get started with FPGA development.

## Key Specifications

1. FPGA Model:
- The FPGA009-FT is based on the Lattice ECP5 FPGA, which is known for its low power consumption and high performance. The specific model used in this board is the LFE5U-45F-6BG381C.

2. Logic Cells:
- The ECP5 FPGA features up to 45,000 logic cells, providing ample resources for implementing complex digital designs. This allows for the creation of sophisticated applications, including signal processing and control systems.

3. Memory:
- The board includes on-chip memory resources, such as Block RAM (BRAM) and distributed RAM, which can be utilized for data storage and buffering in various applications.

4. I/O Interfaces:
- The FPGA009-FT is equipped with a variety of I/O interfaces, including:
- GPIO Pins: General-purpose input/output pins for connecting external devices and sensors.
- UART: Universal Asynchronous Receiver-Transmitter for serial communication.
- SPI: Serial Peripheral Interface for connecting to peripheral devices.
- I2C: Inter-Integrated Circuit interface for communication with sensors and other ICs.

5. Power Supply:
- The board operates on a 5V power supply, which can be provided through a USB connection or an external power source. The onboard voltage regulators ensure stable operation of the FPGA and peripheral components.

6. Programming Interface:
- The FPGA009-FT supports programming via JTAG, allowing users to upload their designs easily. The board is compatible with various development tools, including Lattice%27s Diamond software and other FPGA design environments.

7. Form Factor:
- The board features a compact design, making it suitable for integration into various projects and applications. It includes mounting holes for easy installation in enclosures or on prototyping boards.

8. LED Indicators:
- The board is equipped with multiple LED indicators that provide visual feedback on the status of the FPGA and the operation of various I/O pins. This feature aids in debugging and monitoring the system.

9. Temperature Range:
- The FPGA009-FT is designed to operate within a standard temperature range, typically from 0°C to 70°C, making it suitable for most indoor applications.

## Applications

The Numato Lab FPGA009-FT is suitable for a wide range of applications, including:

- Digital Signal Processing: Ideal for implementing algorithms for audio, video, and communication systems.
- Embedded Systems: Used in the development of custom embedded solutions for various industries.
- Prototyping: Provides a platform for rapid prototyping of digital circuits and systems.
- Control Systems: Suitable for designing control logic for robotics, automation, and industrial applications.
- Education: An excellent tool for teaching and learning about digital design and FPGA technology.

## Conclusion

The Numato Lab FPGA009-FT is a powerful and flexible FPGA development board that caters to a wide range of applications in digital design and embedded systems. With its robust features, including a high-capacity FPGA, multiple I/O interfaces, and user-friendly programming options, it is an excellent choice for engineers, developers, and hobbyists looking to explore the capabilities of FPGAs. Its compact design and comprehensive documentation further enhance its usability, making it a preferred option for both professional and educational projects in the field of digital electronics.
FPGA009-FT Compare Parts
  • FPGA009-FT vs FPGA014B
  • FPGA009-FT vs FPGA014A
  • FPGA009-FT vs FPGA010A-SS
  • FPGA009-FT vs FPGA010A-MB
  • FPGA009-FT vs FPGA010A-FT
  • FPGA009-FT vs FPGA009-SS
  • FPGA009-FT vs FPGA009-MB
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you