Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Nordic Semiconductor NRF6916
NRF6916
Obsolete
RF Evaluation and Development Kits, Boards
Description:
NRFREADY UBLUE DESKTOP
Manufacturer:
Nordic Semiconductor
Datasheet:
NRF6916 Datasheet
History Price: Obsolete
In Stock: 42100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NRF6916 Specification
Specification
Part No
NRF6916
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Nordic Semiconductor
Series
nRFready
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? Smart 4.x Low Energy (BLE)
For Use With/Related Products
2.4GHz
Supplied Contents
nRF8001
Type
Board(s)
NRF6916 PDF Datasheet
NRF6916 Datasheet
Click and Download: NRF6916 Datasheet
NRF6916 Related Parts
NRF21540-DB
Nordic Semiconductor
NRF21540 DEV BUNDLE
NRF2460-DK
Nordic Semiconductor
KIT DEVELOPMENT NRF2460
NRF24L01P-MODULE-PCB
Nordic Semiconductor
KIT EVAL NRF24L01+ PCB ANTENNA
NRF24LE1-F16Q24-DK
Nordic Semiconductor
KIT DEV NRF24LE1 24QFN
NRF24LE1-F16Q32-DK
Nordic Semiconductor
KIT DEVELOPMENT NRF24LE1 32QFN
NRF24LE1-F16Q48-DK
Nordic Semiconductor
KIT DEVELOPMENT NRF24LE1 48QFN
NRF24LU1P-FXXQ32-DK
Nordic Semiconductor
KIT DEVELOPMENT NRF24LU1+
NRF24Z1-EVKIT
Nordic Semiconductor
KIT NRF24Z1 & USB BOARD ANT SW
NRF51422-DK
Nordic Semiconductor
KIT DEV NRFGO NRF51422
NRF51422-EK
Nordic Semiconductor
KIT EVALUATION NRF51422
NRF51822-BEACON
Nordic Semiconductor
KIT EVAL BLUETOOTH SMART BEACON
NRF51822-DK
Nordic Semiconductor
KIT DEV FOR NRF51822
NRF6916 Compare Parts
NRF6916 vs NRF9160-DK
NRF6916 vs NRF905-EVKIT-868/915
NRF6916 vs NRF8002-DK
NRF6916 vs NRF8001-DK
NRF6916 vs NRF7002-DK
NRF6916 vs NRF6943
NRF6916 vs NRF6939
NRF6916 vs NRF6936
NRF6916 vs NRF6700
NRF6916 vs NRF5340-DK
NRF6916 vs NRF5340 AUDIO DK
NRF6916 vs NRF52-PREVIEW-DK
NRF6916 vs NRF52-DK
NRF6916 vs NRF52840-PDK
NRF6916 vs NRF52840-DONGLE
NRF6916 vs NRF52840-DK
NRF6916 vs NRF52833-DK
NRF6916 vs NRF51-DONGLE
NRF6916 vs NRF51-DK
NRF6916 vs NRF51822-MKIT
NRF6916 vs NRF51822-EK
NRF6916 vs NRF51822-DK
NRF6916 vs NRF51822-BEACON
NRF6916 vs NRF51422-EK
NRF6916 vs NRF51422-DK
NRF6916 vs NRF24Z1-EVKIT
NRF6916 vs NRF24LU1P-FXXQ32-DK
NRF6916 vs NRF24LE1-F16Q48-DK
NRF6916 vs NRF24LE1-F16Q32-DK
NRF6916 vs NRF24LE1-F16Q24-DK
NRF6916 vs NRF24L01P-MODULE-PCB
NRF6916 vs NRF2460-DK
NRF6916 vs NRF21540-DB
NRF6916 vs NRF9E5-EVKIT-868/915
NRF6916 vs NRF905-EVKIT-433
NRF6916 vs NRF6934
NRF6916 vs NRF6928
NRF6916 vs NRF6924
NRF6916 vs NRF6915
NRF6916 vs NRF6910
Customer Reviews
4.95 out of 5.00 stars from 77 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.