Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Nordic Semiconductor NRF21540-DB
NRF21540-DB
Active
RF Evaluation and Development Kits, Boards
Description:
NRF21540 DEV BUNDLE
Manufacturer:
Nordic Semiconductor
Datasheet:
NRF21540-DB Datasheet
History Price: $85
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NRF21540-DB Specification
Specification
Part No
NRF21540-DB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Nordic Semiconductor
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Front End
For Use With/Related Products
2.4GHz
Supplied Contents
nRF21540
Type
Board(s)
NRF21540-DB PDF Datasheet
NRF21540-DB Datasheet
Click and Download: NRF21540-DB Datasheet
NRF21540-DB Related Parts
NRF2460-DK
Nordic Semiconductor
KIT DEVELOPMENT NRF2460
NRF24L01P-MODULE-PCB
Nordic Semiconductor
KIT EVAL NRF24L01+ PCB ANTENNA
NRF24LE1-F16Q24-DK
Nordic Semiconductor
KIT DEV NRF24LE1 24QFN
NRF24LE1-F16Q32-DK
Nordic Semiconductor
KIT DEVELOPMENT NRF24LE1 32QFN
NRF24LE1-F16Q48-DK
Nordic Semiconductor
KIT DEVELOPMENT NRF24LE1 48QFN
NRF24LU1P-FXXQ32-DK
Nordic Semiconductor
KIT DEVELOPMENT NRF24LU1+
NRF24Z1-EVKIT
Nordic Semiconductor
KIT NRF24Z1 & USB BOARD ANT SW
NRF51422-DK
Nordic Semiconductor
KIT DEV NRFGO NRF51422
NRF51422-EK
Nordic Semiconductor
KIT EVALUATION NRF51422
NRF51822-BEACON
Nordic Semiconductor
KIT EVAL BLUETOOTH SMART BEACON
NRF51822-DK
Nordic Semiconductor
KIT DEV FOR NRF51822
NRF51822-EK
Nordic Semiconductor
KIT EVALUATION NRF51822
NRF21540-DB Compare Parts
NRF21540-DB vs NRF9160-DK
NRF21540-DB vs NRF905-EVKIT-868/915
NRF21540-DB vs NRF8002-DK
NRF21540-DB vs NRF8001-DK
NRF21540-DB vs NRF7002-DK
NRF21540-DB vs NRF6943
NRF21540-DB vs NRF6939
NRF21540-DB vs NRF6936
NRF21540-DB vs NRF6700
NRF21540-DB vs NRF5340-DK
NRF21540-DB vs NRF5340 AUDIO DK
NRF21540-DB vs NRF52-PREVIEW-DK
NRF21540-DB vs NRF52-DK
NRF21540-DB vs NRF52840-PDK
NRF21540-DB vs NRF52840-DONGLE
NRF21540-DB vs NRF52840-DK
NRF21540-DB vs NRF52833-DK
NRF21540-DB vs NRF51-DONGLE
NRF21540-DB vs NRF51-DK
NRF21540-DB vs NRF51822-MKIT
NRF21540-DB vs NRF51822-EK
NRF21540-DB vs NRF51822-DK
NRF21540-DB vs NRF51822-BEACON
NRF21540-DB vs NRF51422-EK
NRF21540-DB vs NRF51422-DK
NRF21540-DB vs NRF24Z1-EVKIT
NRF21540-DB vs NRF24LU1P-FXXQ32-DK
NRF21540-DB vs NRF24LE1-F16Q48-DK
NRF21540-DB vs NRF24LE1-F16Q32-DK
NRF21540-DB vs NRF24LE1-F16Q24-DK
NRF21540-DB vs NRF24L01P-MODULE-PCB
NRF21540-DB vs NRF2460-DK
NRF21540-DB vs NRF9E5-EVKIT-868/915
NRF21540-DB vs NRF905-EVKIT-433
NRF21540-DB vs NRF6934
NRF21540-DB vs NRF6928
NRF21540-DB vs NRF6924
NRF21540-DB vs NRF6916
NRF21540-DB vs NRF6915
NRF21540-DB vs NRF6910
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.