Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Monolithic Power Systems EVQ6531-V-00A
EVQ6531-V-00A
Active
Evaluation and Demonstration Boards and Kits
Description:
EVALUATION BOARD FOR MPQ6531-AEC
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ6531-V-00A Datasheet
History Price: $101
In Stock: 11680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVQ6531-V-00A Specification
Specification
Part No
EVQ6531-V-00A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
No
Utilized IC / Part
MPQ6531
Primary Attributes
5V ~ 60V Input Voltage
Supplied Contents
Board(s)
EVQ6531-V-00A Related Parts
EVQ1922-V-00A
Monolithic Power Systems
EVAL BOARD FOR MPQ1922
EVQ5071-G-00A
Monolithic Power Systems
0.5A, 5.5V, LOW RDS(ON) LOAD SWI
EVQ5072-G-00A
Monolithic Power Systems
1A, 5.5V, LOW RDS(ON) LOAD SWITC
EVQ5073-G-00A
Monolithic Power Systems
5.5V, 2A, CONFIGURABLE CURRENT,
EVQ6527-F-00A
Monolithic Power Systems
40V, 0.8A DECA HALF-BRIDGE MOTOR
EVQ6528-V-00A
Monolithic Power Systems
5V TO 60V, H-BRIDGE GATE DRIVER
EVQ6532-V-00A
Monolithic Power Systems
5V TO 60V, THREE-PHASE BRUSHLESS
EVQ6610-J-00A
Monolithic Power Systems
EVAL BOARD FOR MPQ6610GJ
EVQ6610-S-00A
Monolithic Power Systems
EVAL BOARD FOR MPQ6610GS
EVQ1923-RE-00A
Monolithic Power Systems
100V, 8A, HIGH-FREQUENCY HALF-BR
EVQ1925-R-00A
Monolithic Power Systems
100V, 4A, HIGH-FREQUENCY, HALF-B
EVQ5850-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ5850
EVQ6531-V-00A Compare Parts
EVQ6531-V-00A vs EVQ6610-J-00A
EVQ6531-V-00A vs EVQ6532-V-00A
EVQ6531-V-00A vs EVQ6528-V-00A
EVQ6531-V-00A vs EVQ6527-F-00A
EVQ6531-V-00A vs EVQ5073-G-00A
EVQ6531-V-00A vs EVQ5072-G-00A
EVQ6531-V-00A vs EVQ5071-G-00A
EVQ6531-V-00A vs EVQ1922-V-00A
EVQ6531-V-00A vs EVQ6526-U-00A
EVQ6531-V-00A vs EVQ6526-R-00A
EVQ6531-V-00A vs EVQ6524-R-00A
EVQ6531-V-00A vs EVQ6523-R-00A
EVQ6531-V-00A vs EVQ5850-J-00A
EVQ6531-V-00A vs EVQ1925-R-00A
EVQ6531-V-00A vs EVQ1923-RE-00A
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller