Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Monolithic Power Systems EVQ1923-RE-00A
EVQ1923-RE-00A
Active
Evaluation and Demonstration Boards and Kits
Description:
100V, 8A, HIGH-FREQUENCY HALF-BR
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ1923-RE-00A Datasheet
History Price: $75.75
In Stock: 3120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVQ1923-RE-00A Specification
Specification
Part No
EVQ1923-RE-00A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
No
Utilized IC / Part
MPQ1923
Primary Attributes
5V ~ 12V Supply
Supplied Contents
Board(s)
EVQ1923-RE-00A Related Parts
EVQ1922-V-00A
Monolithic Power Systems
EVAL BOARD FOR MPQ1922
EVQ5071-G-00A
Monolithic Power Systems
0.5A, 5.5V, LOW RDS(ON) LOAD SWI
EVQ5072-G-00A
Monolithic Power Systems
1A, 5.5V, LOW RDS(ON) LOAD SWITC
EVQ5073-G-00A
Monolithic Power Systems
5.5V, 2A, CONFIGURABLE CURRENT,
EVQ6527-F-00A
Monolithic Power Systems
40V, 0.8A DECA HALF-BRIDGE MOTOR
EVQ6528-V-00A
Monolithic Power Systems
5V TO 60V, H-BRIDGE GATE DRIVER
EVQ6532-V-00A
Monolithic Power Systems
5V TO 60V, THREE-PHASE BRUSHLESS
EVQ6610-J-00A
Monolithic Power Systems
EVAL BOARD FOR MPQ6610GJ
EVQ6610-S-00A
Monolithic Power Systems
EVAL BOARD FOR MPQ6610GS
EVQ1925-R-00A
Monolithic Power Systems
100V, 4A, HIGH-FREQUENCY, HALF-B
EVQ5850-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ5850
EVQ6523-R-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ6523
EVQ1923-RE-00A Compare Parts
EVQ1923-RE-00A vs EVQ6610-J-00A
EVQ1923-RE-00A vs EVQ6532-V-00A
EVQ1923-RE-00A vs EVQ6528-V-00A
EVQ1923-RE-00A vs EVQ6527-F-00A
EVQ1923-RE-00A vs EVQ5073-G-00A
EVQ1923-RE-00A vs EVQ5072-G-00A
EVQ1923-RE-00A vs EVQ5071-G-00A
EVQ1923-RE-00A vs EVQ1922-V-00A
EVQ1923-RE-00A vs EVQ6531-V-00A
EVQ1923-RE-00A vs EVQ6526-U-00A
EVQ1923-RE-00A vs EVQ6526-R-00A
EVQ1923-RE-00A vs EVQ6524-R-00A
EVQ1923-RE-00A vs EVQ6523-R-00A
EVQ1923-RE-00A vs EVQ5850-J-00A
EVQ1923-RE-00A vs EVQ1925-R-00A
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time