Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Monolithic Power Systems EV7747DQ-00A
EV7747DQ-00A
Active
Audio Amplifier Evaluation Boards
Description:
EVALUATION BOARD FOR MP7747
Manufacturer:
Monolithic Power Systems
Datasheet:
EV7747DQ-00A Datasheet
History Price: $50.5
In Stock: 22720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EV7747DQ-00A Specification
Specification
Part No
EV7747DQ-00A
Category
Audio Amplifier Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 2 @ 4Ohm
Voltage - Supply
9.5V ~ 36V
Board Type
Fully Populated
Utilized IC / Part
MP7747
Supplied Contents
Board(s)
EV7747DQ-00A Related Parts
EV7720DS-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7720
EV7722DF-00C
Monolithic Power Systems
EVALUATION BOARD FOR MP7722
EV7722DF-02A
Monolithic Power Systems
EVALUATION BOARD FOR MP7722
EV7731-F-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7731
EV7740DN-01B
Monolithic Power Systems
EVALUATION BOARD FOR MP7740
EV7741DQ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7741
EV7745DF-01A
Monolithic Power Systems
EVALUATION BOARD FOR MP7745
EV7748S-F-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7748S
EV7751-F-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7751
EV7752-F-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7752
EV7770-F-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7770
EV7770-F-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP7770
EV7747DQ-00A Compare Parts
EV7747DQ-00A vs EV7770-F-00A
EV7747DQ-00A vs EV7752-F-00A
EV7747DQ-00A vs EV7751-F-00A
EV7747DQ-00A vs EV7748S-F-00A
EV7747DQ-00A vs EV7745DF-01A
EV7747DQ-00A vs EV7741DQ-00A
EV7747DQ-00A vs EV7740DN-01B
EV7747DQ-00A vs EV7731-F-00A
EV7747DQ-00A vs EV7722DF-02A
EV7747DQ-00A vs EV7722DF-00C
EV7747DQ-00A vs EV7720DS-00A
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!