☰
EV7720DS-00A
EV7720DS-00A
Active
Description:  EVALUATION BOARD FOR MP7720
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 28920
EV7720DS-00A Specification
Specification
Part No
EV7720DS-00A
Category
Audio Amplifier Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 1 @ 4Ohm
Voltage - Supply
24V
Board Type
Fully Populated
Utilized IC / Part
MP7720
Supplied Contents
Board(s)
EV7720DS-00A Related Parts
EV7722DF-00C
EV7722DF-00C
Monolithic Power Systems
EVALUATION BOARD FOR MP7722
EV7722DF-02A
EV7722DF-02A
Monolithic Power Systems
EVALUATION BOARD FOR MP7722
EV7731-F-00A
EV7731-F-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7731
EV7740DN-01B
EV7740DN-01B
Monolithic Power Systems
EVALUATION BOARD FOR MP7740
EV7741DQ-00A
EV7741DQ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7741
EV7745DF-01A
EV7745DF-01A
Monolithic Power Systems
EVALUATION BOARD FOR MP7745
EV7747DQ-00A
EV7747DQ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7747
EV7748S-F-00A
EV7748S-F-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7748S
EV7751-F-00A
EV7751-F-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7751
EV7752-F-00A
EV7752-F-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7752
EV7770-F-00A
EV7770-F-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP7770
EV7770-F-00B
EV7770-F-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP7770
EV7720DS-00A Compare Parts
  • EV7720DS-00A vs EV7770-F-00A
  • EV7720DS-00A vs EV7752-F-00A
  • EV7720DS-00A vs EV7751-F-00A
  • EV7720DS-00A vs EV7748S-F-00A
  • EV7720DS-00A vs EV7747DQ-00A
  • EV7720DS-00A vs EV7745DF-01A
  • EV7720DS-00A vs EV7741DQ-00A
  • EV7720DS-00A vs EV7740DN-01B
  • EV7720DS-00A vs EV7731-F-00A
  • EV7720DS-00A vs EV7722DF-02A
  • EV7720DS-00A vs EV7722DF-00C
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.