MMA-020624-P3EV
MMA-020624-P3EV
Active
Description:  BOARD EVAL FOR MMA-020624-P3
Manufacturer:  Microwave Technology
History Price: Active
In Stock: 23600
MMA-020624-P3EV Specification
Specification
Part No
MMA-020624-P3EV
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microwave Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
2GHz ~ 6GHz
Supplied Contents
MMA-020624-P3
Type
Board(s)
MMA-020624-P3EV PDF Datasheet
MMA-020624-P3EV Related Parts
MMA041PP5E
MMA041PP5E
Microchip Technology
EVAL BOARD FOR MMA041PP5
MMA043PP4E
MMA043PP4E
Microchip Technology
EVAL BOARD FOR MMA043
MMA044PP3E
MMA044PP3E
Microchip Technology
EVAL BOARD FOR MMA044
MMA052PP45E
MMA052PP45E
Microchip Technology
MMA052PP45E - EVAL BOARD
MMA053PP5E
MMA053PP5E
Microchip Technology
MMIC EVAL BOARD
MMA040PP5E
MMA040PP5E
Microchip Technology
EVAL BOARD FOR MMA040PP5
MMA-020624-M4-EVB
MMA-020624-M4-EVB
Microwave Technology
RF EVAL BOARD
MMA-020624-P3EVB
MMA-020624-P3EVB
Microwave Technology
BOARD EVAL FOR MMA-020624-P3
MMA-053223-M4-EVB
MMA-053223-M4-EVB
Microwave Technology
RF EVAL BOARD
MMA-062020-C3EV
MMA-062020-C3EV
Microwave Technology
BOARD EVAL FOR MMA-062020-C3
MMA-062020-C3EVB
MMA-062020-C3EVB
Microwave Technology
BOARD EVAL FOR MMA-062020-C3
MMA-121633-R5EV
MMA-121633-R5EV
Microwave Technology
BOARD EVAL FOR MMA-121633-R5
MMA-020624-P3EV Compare Parts
  • MMA-020624-P3EV vs MMA052PP45E
  • MMA-020624-P3EV vs MMA044PP3E
  • MMA-020624-P3EV vs MMA043PP4E
  • MMA-020624-P3EV vs MMA041PP5E
  • MMA-020624-P3EV vs MMA040PP5E
  • MMA-020624-P3EV vs MMA-445933H-02EVB
  • MMA-020624-P3EV vs MMA-445933H-02EV
  • MMA-020624-P3EV vs MMA-283136-R5EVB
  • MMA-020624-P3EV vs MMA-283136-R5EV
  • MMA-020624-P3EV vs MMA-273336-R5EVB
  • MMA-020624-P3EV vs MMA-273336-R5EV
  • MMA-020624-P3EV vs MMA-174321-R4EVB
  • MMA-020624-P3EV vs MMA-174321-R4EV
  • MMA-020624-P3EV vs MMA-121633-R5EVB
  • MMA-020624-P3EV vs MMA-121633-R5EV
  • MMA-020624-P3EV vs MMA-062020-C3EVB
  • MMA-020624-P3EV vs MMA-062020-C3EV
  • MMA-020624-P3EV vs MMA-053223-M4-EVB
  • MMA-020624-P3EV vs MMA-020624-P3EVB
  • MMA-020624-P3EV vs MMA-020624-M4-EVB
  • MMA-020624-P3EV vs MMA-445933H-M5-EVB
  • MMA-020624-P3EV vs MMA-273336-M5-EVB
  • MMA-020624-P3EV vs MMA-273334D-M5-EVB
  • MMA-020624-P3EV vs MMA-243034D-M5-EVB
  • MMA-020624-P3EV vs MMA-212734D-M5-EVB
  • MMA-020624-P3EV vs MMA-174321-M4-EVB
  • MMA-020624-P3EV vs MMA-012727-M4-EVB
  • MMA-020624-P3EV vs MMA-011015-C3-EVB
  • MMA-020624-P3EV vs MMA-004023D-M4-EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store