Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Microchip Technology MCP9800DM-DL2
MCP9800DM-DL2
Obsolete
Sensor Evaluation Boards
Description:
BOARD DEMO 2 FOR MCP9800
Manufacturer:
Microchip Technology
Datasheet:
MCP9800DM-DL2 Datasheet
History Price: Obsolete
In Stock: 21040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP9800DM-DL2 Specification
Specification
Part No
MCP9800DM-DL2
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-55癈 ~ 125癈
Interface
I2C, SMBus
Sensitivity
?.5癈
Voltage - Supply
2.7V ~ 5.5V
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s)
Utilized IC / Part
MCP9800
MCP9800DM-DL2 PDF Datasheet
MCP9800DM-DL2 Datasheet
Click and Download: MCP9800DM-DL2 Datasheet
MCP9800DM-DL2 Related Parts
MCP6SX2DM-PCTLPD
Microchip Technology
BOARD DAUGHTER PICTAIL MCP6SX2
MCP6SX2DM-PCTLTH
Microchip Technology
BOARD DEMO PICTAIL THERM MCP6SX2
MCP9700DM-PCTL
Microchip Technology
BOARD DEMO FOR PICTAIL MCP9700
MCP9700DM-TH1
Microchip Technology
BOARD DEMO THERMISTOR MCP9700
MCP9800DM-PCTL
Microchip Technology
BOARD DEMO FOR PICTAIL MCP9800
MCP9800DM-TS1
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
MCP9800DM-DL
Microchip Technology
BOARD DEMO FOR MCP9800
MCP9800DM-DL2 Compare Parts
MCP9800DM-DL2 vs MCP9800DM-PCTL
MCP9800DM-DL2 vs MCP9700DM-TH1
MCP9800DM-DL2 vs MCP9700DM-PCTL
MCP9800DM-DL2 vs MCP6SX2DM-PCTLTH
MCP9800DM-DL2 vs MCP6SX2DM-PCTLPD
MCP9800DM-DL2 vs MCP9800DM-DL
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!