Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Microchip Technology MCP6SX2DM-PCTLTH
MCP6SX2DM-PCTLTH
Active
Sensor Evaluation Boards
Description:
BOARD DEMO PICTAIL THERM MCP6SX2
Manufacturer:
Microchip Technology
Datasheet:
MCP6SX2DM-PCTLTH Datasheet
History Price: $55.46
In Stock: 1520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP6SX2DM-PCTLTH Specification
Specification
Part No
MCP6SX2DM-PCTLTH
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
PICtail?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Thermistor
Sensing Range
-
Interface
Analog
Sensitivity
-
Voltage - Supply
2.5V ~ 5.5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
MCP6S22, MCP6S92
MCP6SX2DM-PCTLTH PDF Datasheet
MCP6SX2DM-PCTLTH Datasheet
Click and Download: MCP6SX2DM-PCTLTH Datasheet
MCP6SX2DM-PCTLTH Related Parts
MCP6SX2DM-PCTLPD
Microchip Technology
BOARD DAUGHTER PICTAIL MCP6SX2
MCP9700DM-PCTL
Microchip Technology
BOARD DEMO FOR PICTAIL MCP9700
MCP9700DM-TH1
Microchip Technology
BOARD DEMO THERMISTOR MCP9700
MCP9800DM-DL2
Microchip Technology
BOARD DEMO 2 FOR MCP9800
MCP9800DM-PCTL
Microchip Technology
BOARD DEMO FOR PICTAIL MCP9800
MCP9800DM-TS1
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
MCP9800DM-DL
Microchip Technology
BOARD DEMO FOR MCP9800
MCP6SX2DM-PCTLTH Compare Parts
MCP6SX2DM-PCTLTH vs MCP9800DM-PCTL
MCP6SX2DM-PCTLTH vs MCP9800DM-DL2
MCP6SX2DM-PCTLTH vs MCP9700DM-TH1
MCP6SX2DM-PCTLTH vs MCP9700DM-PCTL
MCP6SX2DM-PCTLTH vs MCP6SX2DM-PCTLPD
MCP6SX2DM-PCTLTH vs MCP9800DM-DL
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!