☰
MCP3909EV-MCU16
MCP3909EV-MCU16
Obsolete
Description:  EVALUATION BOARD FOR MCP3909
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 28560
MCP3909EV-MCU16 Specification
Specification
Part No
MCP3909EV-MCU16
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
2
Number of Bits
16
Sampling Rate (Per Second)
15k
Data Interface
Serial
Input Range
?V
Power (Typ) @ Conditions
-
Utilized IC / Part
MCP3909
Supplied Contents
Board(s)
MCP3909EV-MCU16 PDF Datasheet
MCP3909EV-MCU16 Related Parts
MCP3221DM-PCTL
MCP3221DM-PCTL
Microchip Technology
BOARD DEMO FOR PICTAIL MCP3221
MCP3421EV
MCP3421EV
Microchip Technology
BOARD EVAL FOR MCP3421 SOT23-6
MCP3422EV
MCP3422EV
Microchip Technology
BOARD EVAL MCP3422 PICKIT SERIAL
MCP3423EV
MCP3423EV
Microchip Technology
BOARD EVAL 18BIT 2CH ADC MCP3423
MCP3424EV
MCP3424EV
Microchip Technology
EVALUATION BOARD FOR MCP3424
MCP3425EV
MCP3425EV
Microchip Technology
EVALUATION BOARD FOR MCP3425
MCP3551DM-PCTL
MCP3551DM-PCTL
Microchip Technology
BOARD DEMO FOR MCP3551
MCP355XDM-TAS
MCP355XDM-TAS
Microchip Technology
BOARD DEMO TINY APP SNSR MCP355X
MCP355XDV-MS1
MCP355XDV-MS1
Microchip Technology
BOARD DEV SENSOR APP MCP355X
MCP3901EV-MCU16
MCP3901EV-MCU16
Microchip Technology
BOARD EVAL FOR 2CH ADC MCP3901
MCP3909EV-MCU16 Compare Parts
  • MCP3909EV-MCU16 vs MCP355XDV-MS1
  • MCP3909EV-MCU16 vs MCP355XDM-TAS
  • MCP3909EV-MCU16 vs MCP3551DM-PCTL
  • MCP3909EV-MCU16 vs MCP3425EV
  • MCP3909EV-MCU16 vs MCP3424EV
  • MCP3909EV-MCU16 vs MCP3423EV
  • MCP3909EV-MCU16 vs MCP3422EV
  • MCP3909EV-MCU16 vs MCP3421EV
  • MCP3909EV-MCU16 vs MCP3221DM-PCTL
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.