Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Microchip Technology MCP3901EV-MCU16
MCP3901EV-MCU16
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
BOARD EVAL FOR 2CH ADC MCP3901
Manufacturer:
Microchip Technology
Datasheet:
MCP3901EV-MCU16 Datasheet
History Price: $153.53
In Stock: 23680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP3901EV-MCU16 Specification
Specification
Part No
MCP3901EV-MCU16
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
2
Number of Bits
24
Sampling Rate (Per Second)
-
Data Interface
SPI
Input Range
?V
Power (Typ) @ Conditions
-
Utilized IC / Part
MCP3901
Supplied Contents
Board(s)
MCP3901EV-MCU16 PDF Datasheet
MCP3901EV-MCU16 Datasheet
Click and Download: MCP3901EV-MCU16 Datasheet
MCP3901EV-MCU16 Related Parts
MCP3221DM-PCTL
Microchip Technology
BOARD DEMO FOR PICTAIL MCP3221
MCP3421EV
Microchip Technology
BOARD EVAL FOR MCP3421 SOT23-6
MCP3422EV
Microchip Technology
BOARD EVAL MCP3422 PICKIT SERIAL
MCP3423EV
Microchip Technology
BOARD EVAL 18BIT 2CH ADC MCP3423
MCP3424EV
Microchip Technology
EVALUATION BOARD FOR MCP3424
MCP3425EV
Microchip Technology
EVALUATION BOARD FOR MCP3425
MCP3551DM-PCTL
Microchip Technology
BOARD DEMO FOR MCP3551
MCP355XDM-TAS
Microchip Technology
BOARD DEMO TINY APP SNSR MCP355X
MCP355XDV-MS1
Microchip Technology
BOARD DEV SENSOR APP MCP355X
MCP3909EV-MCU16
Microchip Technology
EVALUATION BOARD FOR MCP3909
MCP3901EV-MCU16 Compare Parts
MCP3901EV-MCU16 vs MCP355XDM-TAS
MCP3901EV-MCU16 vs MCP3551DM-PCTL
MCP3901EV-MCU16 vs MCP3425EV
MCP3901EV-MCU16 vs MCP3424EV
MCP3901EV-MCU16 vs MCP3423EV
MCP3901EV-MCU16 vs MCP3422EV
MCP3901EV-MCU16 vs MCP3421EV
MCP3901EV-MCU16 vs MCP3221DM-PCTL
MCP3901EV-MCU16 vs MCP3909EV-MCU16
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you