☰
EV08L38A
EV08L38A
Active
Description:  EVB-LAN8670-USB
Manufacturer:  Microchip Technology
Datasheet:   EV08L38A Datasheet
History Price: $127.86
In Stock: 31590
EV08L38A Specification
Specification
Part No
EV08L38A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet PHY
Embedded
No
Utilized IC / Part
LAN8670
Primary Attributes
10BASE-T1S
Supplied Contents
Board(s)
EV08L38A Related Parts
EV08F44A
EV08F44A
Microchip Technology
EVB-USB7016 6-PORT USB 3.2 HUB
EV09D37A
EV09D37A
Microchip Technology
EVB-LAN9662
EV09H26A
EV09H26A
Microchip Technology
IEEE802.3AT/BT TYPE 2 / POH PD E
EV04C47A
EV04C47A
Microchip Technology
EVB-LAN9383
EV04R09A
EV04R09A
Microchip Technology
DSPIC33CDVL64MC106 MC BOARD
EV05K88A
EV05K88A
Microchip Technology
POWER AND MOTOR CONTROL BOARD
EV06P90A
EV06P90A
Microchip Technology
EVB-LAN8670-RMII
EV08Z13A
EV08Z13A
Microchip Technology
TIMBERWOLF DEVELOPMENT BOARD
EV001-GLF71320
EV001-GLF71320
GLF Integrated Power
GLF71320 EVB
EV001-GLF71321
EV001-GLF71321
GLF Integrated Power
GLF71321 EVB
EV001-GLF71325
EV001-GLF71325
GLF Integrated Power
GLF71325 EVB
EV002-GLF71310
EV002-GLF71310
GLF Integrated Power
GLF71310 EVB
EV08L38A Compare Parts
  • EV08L38A vs EV09D37A
  • EV08L38A vs EV08F44A
  • EV08L38A vs EV08Z13A
  • EV08L38A vs EV06P90A
  • EV08L38A vs EV05K88A
  • EV08L38A vs EV04R09A
  • EV08L38A vs EV04C47A
  • EV08L38A vs EV025-GLF1411-D1G7
  • EV08L38A vs EV024-GLF2313B-T1G7
  • EV08L38A vs EV021-GLF1501
  • EV08L38A vs EV021-GLF1200
  • EV08L38A vs EV021-GLF1111
  • EV08L38A vs EV019-GLF4020
  • EV08L38A vs EV019-GLF4001
  • EV08L38A vs EV014-GLF74130
  • EV08L38A vs EV012-GLF76321
  • EV08L38A vs EV012-GLF76121
  • EV08L38A vs EV011-GLF73910-BD01
  • EV08L38A vs EV011-GLF73910-AD01C
  • EV08L38A vs EV011-GLF73910-AD01
  • EV08L38A vs EV011-GLF73610
  • EV08L38A vs EV010-GLF72101
  • EV08L38A vs EV010-GLF71307
  • EV08L38A vs EV010-GLF71303
  • EV08L38A vs EV010-GLF71302
  • EV08L38A vs EV010-GLF71301
  • EV08L38A vs EV007-GLF72524
  • EV08L38A vs EV007-GLF1511
  • EV08L38A vs EV006-GLF74520
  • EV08L38A vs EV002-GLF72111
  • EV08L38A vs EV002-GLF72110
  • EV08L38A vs EV002-GLF71511
  • EV08L38A vs EV002-GLF71313
  • EV08L38A vs EV002-GLF71311
  • EV08L38A vs EV002-GLF71310
  • EV08L38A vs EV001-GLF71325
  • EV08L38A vs EV001-GLF71321
  • EV08L38A vs EV001-GLF71320
  • EV08L38A vs EV024-GLF2321B-T1G7
  • EV08L38A vs EV024-GLF2311B-T1G7
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description