☰
EV04R09A
EV04R09A
Active
Description:  DSPIC33CDVL64MC106 MC BOARD
Manufacturer:  Microchip Technology
Datasheet:   EV04R09A Datasheet
History Price: $242.76
In Stock: 24905
EV04R09A Specification
Specification
Part No
EV04R09A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
dsPIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes, DSC
Utilized IC / Part
dsPIC33CDVL64MC106
Primary Attributes
Motors (BLDC, PMSM)
Supplied Contents
Board(s)
EV04R09A PDF Datasheet
EV04R09A Related Parts
EV08F44A
EV08F44A
Microchip Technology
EVB-USB7016 6-PORT USB 3.2 HUB
EV09D37A
EV09D37A
Microchip Technology
EVB-LAN9662
EV09H26A
EV09H26A
Microchip Technology
IEEE802.3AT/BT TYPE 2 / POH PD E
EV04C47A
EV04C47A
Microchip Technology
EVB-LAN9383
EV05K88A
EV05K88A
Microchip Technology
POWER AND MOTOR CONTROL BOARD
EV06P90A
EV06P90A
Microchip Technology
EVB-LAN8670-RMII
EV08L38A
EV08L38A
Microchip Technology
EVB-LAN8670-USB
EV08Z13A
EV08Z13A
Microchip Technology
TIMBERWOLF DEVELOPMENT BOARD
EV001-GLF71320
EV001-GLF71320
GLF Integrated Power
GLF71320 EVB
EV001-GLF71321
EV001-GLF71321
GLF Integrated Power
GLF71321 EVB
EV001-GLF71325
EV001-GLF71325
GLF Integrated Power
GLF71325 EVB
EV002-GLF71310
EV002-GLF71310
GLF Integrated Power
GLF71310 EVB
EV04R09A Compare Parts
  • EV04R09A vs EV09D37A
  • EV04R09A vs EV08F44A
  • EV04R09A vs EV08Z13A
  • EV04R09A vs EV08L38A
  • EV04R09A vs EV06P90A
  • EV04R09A vs EV05K88A
  • EV04R09A vs EV04C47A
  • EV04R09A vs EV025-GLF1411-D1G7
  • EV04R09A vs EV024-GLF2313B-T1G7
  • EV04R09A vs EV021-GLF1501
  • EV04R09A vs EV021-GLF1200
  • EV04R09A vs EV021-GLF1111
  • EV04R09A vs EV019-GLF4020
  • EV04R09A vs EV019-GLF4001
  • EV04R09A vs EV014-GLF74130
  • EV04R09A vs EV012-GLF76321
  • EV04R09A vs EV012-GLF76121
  • EV04R09A vs EV011-GLF73910-BD01
  • EV04R09A vs EV011-GLF73910-AD01C
  • EV04R09A vs EV011-GLF73910-AD01
  • EV04R09A vs EV011-GLF73610
  • EV04R09A vs EV010-GLF72101
  • EV04R09A vs EV010-GLF71307
  • EV04R09A vs EV010-GLF71303
  • EV04R09A vs EV010-GLF71302
  • EV04R09A vs EV010-GLF71301
  • EV04R09A vs EV007-GLF72524
  • EV04R09A vs EV007-GLF1511
  • EV04R09A vs EV006-GLF74520
  • EV04R09A vs EV002-GLF72111
  • EV04R09A vs EV002-GLF72110
  • EV04R09A vs EV002-GLF71511
  • EV04R09A vs EV002-GLF71313
  • EV04R09A vs EV002-GLF71311
  • EV04R09A vs EV002-GLF71310
  • EV04R09A vs EV001-GLF71325
  • EV04R09A vs EV001-GLF71321
  • EV04R09A vs EV001-GLF71320
  • EV04R09A vs EV024-GLF2321B-T1G7
  • EV04R09A vs EV024-GLF2311B-T1G7
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description