☰
DV164126
DV164126
Obsolete
Description:  KIT DEVELOPMENT USB W/PICKIT 2
Manufacturer:  Microchip Technology
Datasheet:   DV164126 Datasheet
History Price: Obsolete
In Stock: 23590
DV164126 Specification
Specification
Part No
DV164126
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 Slave
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
PIC18F13K50, PIC18F14K50
Primary Attributes
Full Speed (12Mbps), MCU Based
Supplied Contents
Board(s), Cable(s), Accessories
DV164126 PDF Datasheet
DV164126 Related Parts
DV102012
DV102012
Microchip Technology
KIT DEV TOUCH SCREEN CONTROLLER
DV102013
DV102013
Microchip Technology
DEVELOPMENT KIT MULTI-TOUCH PCAP
DV160214-1
DV160214-1
Microchip Technology
KIT DEV DALI LIGHTING COMM
DV160214-2
DV160214-2
Microchip Technology
KIT DEV DMX512A LIGHTING COMM
DV161001
DV161001
Microchip Technology
PIC18 POE DEVELOPMENT KIT
DV164133
DV164133
Microchip Technology
ENERGY HARVESTING DEVELOPMENT
DV164139
DV164139
Microchip Technology
KIT USB DEV LOW PIN COUNT
DV164139-2
DV164139-2
Microchip Technology
KIT DEV USB FOR PIC16F1459
DV164126 Compare Parts
  • DV164126 vs DV164139
  • DV164126 vs DV164133
  • DV164126 vs DV161001
  • DV164126 vs DV160214-2
  • DV164126 vs DV160214-1
  • DV164126 vs DV102013
  • DV164126 vs DV102012
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.