☰
DV160214-1
DV160214-1
Active
Description:  KIT DEV DALI LIGHTING COMM
Manufacturer:  Microchip Technology
Datasheet:   DV160214-1 Datasheet
History Price: Active
In Stock: 12300
DV160214-1 Specification
Specification
Part No
DV160214-1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Opto/Lighting
Function
Communications
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
MCP16322, PIC16F1947
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply
DV160214-1 PDF Datasheet
DV160214-1 Related Parts
DV102012
DV102012
Microchip Technology
KIT DEV TOUCH SCREEN CONTROLLER
DV102013
DV102013
Microchip Technology
DEVELOPMENT KIT MULTI-TOUCH PCAP
DV160214-2
DV160214-2
Microchip Technology
KIT DEV DMX512A LIGHTING COMM
DV161001
DV161001
Microchip Technology
PIC18 POE DEVELOPMENT KIT
DV164126
DV164126
Microchip Technology
KIT DEVELOPMENT USB W/PICKIT 2
DV164133
DV164133
Microchip Technology
ENERGY HARVESTING DEVELOPMENT
DV164139
DV164139
Microchip Technology
KIT USB DEV LOW PIN COUNT
DV164139-2
DV164139-2
Microchip Technology
KIT DEV USB FOR PIC16F1459
DV160214-1 Compare Parts
  • DV160214-1 vs DV164139
  • DV160214-1 vs DV164133
  • DV160214-1 vs DV164126
  • DV160214-1 vs DV161001
  • DV160214-1 vs DV160214-2
  • DV160214-1 vs DV102013
  • DV160214-1 vs DV102012
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.