☰
DM330023-2
DM330023-2
Active
Description:  DSPICDEM MCHV-2 DEV SYSTEM
Manufacturer:  Microchip Technology
Datasheet:   DM330023-2 Datasheet
History Price: $1112.22
In Stock: 20430
DM330023-2 Specification
Specification
Part No
DM330023-2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
dsPICDEM?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes, Other
Utilized IC / Part
dsPIC33F
Primary Attributes
Motors (ACIM, BLDC, PMSM)
Supplied Contents
Board(s)
DM330023-2 PDF Datasheet
DM330023-2 Related Parts
DM300004-1
DM300004-1
Microchip Technology
BOARD DEMO DSPICDEM.NET 1
DM300004-2
DM300004-2
Microchip Technology
BOARD DEMO DSPICDEM.NET 2
DM320011
DM320011
Microchip Technology
BOARD AUDIO DEV FOR PIC32
DM320014
DM320014
Microchip Technology
BOARD DIGITAL AUDIO USB PIC32
DM320109
DM320109
Microchip Technology
CRYPTO AUTHENTICATION SOIC XPRO
DM320118
DM320118
Microchip Technology
CRYPTOAUTH TRUST PLATFORM KIT
DM330015
DM330015
Microchip Technology
KIT STARTER MOTR CTRL DSPIC33E
DM330016
DM330016
Microchip Technology
BOARD AUDIO DEV DSPIC33E
DM330018
DM330018
Microchip Technology
STARTER KIT DSPIC33EV 5V CAN-LIN
DM330021
DM330021
Microchip Technology
KIT DEMO DSPIC33 MCLV
DM330021-2
DM330021-2
Microchip Technology
BOARD DEV DSPICDEM MCLV-2
DM330022
DM330022
Microchip Technology
BOARD DEV DSPICDEM MCSM
DM330023-2 Compare Parts
  • DM330023-2 vs DM330023-3
  • DM330023-2 vs DM330023
  • DM330023-2 vs DM330022-1
  • DM330023-2 vs DM330022
  • DM330023-2 vs DM330021-2
  • DM330023-2 vs DM330021
  • DM330023-2 vs DM330018
  • DM330023-2 vs DM330016
  • DM330023-2 vs DM330015
  • DM330023-2 vs DM320118
  • DM330023-2 vs DM320109
  • DM330023-2 vs DM320014
  • DM330023-2 vs DM320011
  • DM330023-2 vs DM300004-2
  • DM330023-2 vs DM300004-1
  • DM330023-2 vs DM339012-1
  • DM330023-2 vs DM320112
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos