☰
DM320011
DM320011
Active
Description:  BOARD AUDIO DEV FOR PIC32
Manufacturer:  Microchip Technology
Datasheet:   DM320011 Datasheet
History Price: Active
In Stock: 4840
DM320011 Specification
Specification
Part No
DM320011
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
PIC? 32
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Audio Processing
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
PIC32MX795F512
Primary Attributes
USB Type A Interface, MFi Dock Edge Connector
Supplied Contents
Board(s)
DM320011 PDF Datasheet
DM320011 Related Parts
DM300004-1
DM300004-1
Microchip Technology
BOARD DEMO DSPICDEM.NET 1
DM300004-2
DM300004-2
Microchip Technology
BOARD DEMO DSPICDEM.NET 2
DM320014
DM320014
Microchip Technology
BOARD DIGITAL AUDIO USB PIC32
DM320109
DM320109
Microchip Technology
CRYPTO AUTHENTICATION SOIC XPRO
DM320118
DM320118
Microchip Technology
CRYPTOAUTH TRUST PLATFORM KIT
DM330015
DM330015
Microchip Technology
KIT STARTER MOTR CTRL DSPIC33E
DM330016
DM330016
Microchip Technology
BOARD AUDIO DEV DSPIC33E
DM330018
DM330018
Microchip Technology
STARTER KIT DSPIC33EV 5V CAN-LIN
DM330021
DM330021
Microchip Technology
KIT DEMO DSPIC33 MCLV
DM330021-2
DM330021-2
Microchip Technology
BOARD DEV DSPICDEM MCLV-2
DM330022
DM330022
Microchip Technology
BOARD DEV DSPICDEM MCSM
DM330022-1
DM330022-1
Microchip Technology
MOTOR CONTROL DEV BOARD
DM320011 Compare Parts
  • DM320011 vs DM330023-3
  • DM320011 vs DM330023-2
  • DM320011 vs DM330023
  • DM320011 vs DM330022-1
  • DM320011 vs DM330022
  • DM320011 vs DM330021-2
  • DM320011 vs DM330021
  • DM320011 vs DM330018
  • DM320011 vs DM330016
  • DM320011 vs DM330015
  • DM320011 vs DM320118
  • DM320011 vs DM320109
  • DM320011 vs DM320014
  • DM320011 vs DM300004-2
  • DM320011 vs DM300004-1
  • DM320011 vs DM339012-1
  • DM320011 vs DM320112
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos