☰
DM163011
DM163011
Active
Description:  PICDEM CAN-LIN 2 FOR PIC18FXX8
Manufacturer:  Microchip Technology
Datasheet:   DM163011 Datasheet
History Price: Active
In Stock: 16670
DM163011 Specification
Specification
Part No
DM163011
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
CANbus and LINbus
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
PIC18F258, PICF458, PIC16C432
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply
DM163011 PDF Datasheet
DM163011 Related Parts
DM160214
DM160214
Microchip Technology
BOARD DEV LIGHTING COMM MAIN
DM160215
DM160215
Microchip Technology
BOARD DEMO USB TO DALI INTERFACE
DM160216
DM160216
Microchip Technology
BOARD DEV DALI DMX512A UNIV
DM160219
DM160219
Microchip Technology
KIT DEV TOUCH PAD LP PROJ CAP
DM160230
DM160230
Microchip Technology
PIC18 POE MAIN BOARD
DM160232
DM160232
Microchip Technology
SERIAL MEMORY SINGLE-WIRE EVALUA
DM160237
DM160237
Microchip Technology
SERIAL MEMORY I2C EVALUATION KIT
DM163015
DM163015
Microchip Technology
BOARD DEMO PICDEM CAN-LIN 3
DM163024
DM163024
Microchip Technology
BOARD DEMO PICDEM.NET 2
DM163025
DM163025
Microchip Technology
PIC DEM FULL SPEED USB DEMO BRD
DM163025-1
DM163025-1
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50
DM163029
DM163029
Microchip Technology
BOARD PICDEM FOR MECHATRONICS
DM163011 Compare Parts
  • DM163011 vs DM183021
  • DM163011 vs DM164149
  • DM163011 vs DM164130-3
  • DM163011 vs DM164127-2
  • DM163011 vs DM164127
  • DM163011 vs DM163029
  • DM163011 vs DM163025-1
  • DM163011 vs DM163025
  • DM163011 vs DM163024
  • DM163011 vs DM163015
  • DM163011 vs DM160237
  • DM163011 vs DM160232
  • DM163011 vs DM160230
  • DM163011 vs DM160219
  • DM163011 vs DM160216
  • DM163011 vs DM160215
  • DM163011 vs DM160214
  • DM163011 vs DM182021
  • DM163011 vs DM163010
  • DM163011 vs DM163008
  • DM163011 vs DM163007
  • DM163011 vs DM163005
  • DM163011 vs DM163004-LT
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)