☰
DM160219
DM160219
Active
Description:  KIT DEV TOUCH PAD LP PROJ CAP
Manufacturer:  Microchip Technology
Datasheet:   DM160219 Datasheet
History Price: $76.1
In Stock: 32800
DM160219 Specification
Specification
Part No
DM160219
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Touch Screen Controller
Embedded
-
Utilized IC / Part
MTCH6102
Primary Attributes
-
Supplied Contents
Board(s)
DM160219 PDF Datasheet
DM160219 Related Parts
DM160214
DM160214
Microchip Technology
BOARD DEV LIGHTING COMM MAIN
DM160215
DM160215
Microchip Technology
BOARD DEMO USB TO DALI INTERFACE
DM160216
DM160216
Microchip Technology
BOARD DEV DALI DMX512A UNIV
DM160230
DM160230
Microchip Technology
PIC18 POE MAIN BOARD
DM160232
DM160232
Microchip Technology
SERIAL MEMORY SINGLE-WIRE EVALUA
DM160237
DM160237
Microchip Technology
SERIAL MEMORY I2C EVALUATION KIT
DM163011
DM163011
Microchip Technology
PICDEM CAN-LIN 2 FOR PIC18FXX8
DM163015
DM163015
Microchip Technology
BOARD DEMO PICDEM CAN-LIN 3
DM163024
DM163024
Microchip Technology
BOARD DEMO PICDEM.NET 2
DM163025
DM163025
Microchip Technology
PIC DEM FULL SPEED USB DEMO BRD
DM163025-1
DM163025-1
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50
DM163029
DM163029
Microchip Technology
BOARD PICDEM FOR MECHATRONICS
DM160219 Compare Parts
  • DM160219 vs DM183021
  • DM160219 vs DM164149
  • DM160219 vs DM164130-3
  • DM160219 vs DM164127-2
  • DM160219 vs DM164127
  • DM160219 vs DM163029
  • DM160219 vs DM163025-1
  • DM160219 vs DM163025
  • DM160219 vs DM163024
  • DM160219 vs DM163015
  • DM160219 vs DM163011
  • DM160219 vs DM160237
  • DM160219 vs DM160232
  • DM160219 vs DM160230
  • DM160219 vs DM160216
  • DM160219 vs DM160215
  • DM160219 vs DM160214
  • DM160219 vs DM182021
  • DM160219 vs DM163010
  • DM160219 vs DM163008
  • DM160219 vs DM163007
  • DM160219 vs DM163005
  • DM160219 vs DM163004-LT
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)