Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology AT89STK-10
AT89STK-10
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
KIT EVAL APPL MASS STORAGE
Manufacturer:
Microchip Technology
Datasheet:
AT89STK-10 Datasheet
History Price: Obsolete
In Stock: 160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AT89STK-10 Specification
Specification
Part No
AT89STK-10
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Memory
Function
USB Mass Storage
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
AT89C5130A, AT89C5131A, AT8xC5122D
Primary Attributes
-
Supplied Contents
Board(s)
AT89STK-10 PDF Datasheet
AT89STK-10 Datasheet
Click and Download: AT89STK-10 Datasheet
AT89STK-10 Related Parts
AT88CK101SK-MAH-XPRO
Microchip Technology
CRYPTO STARTER KIT UDFN
AT88CK101SK-RBH
Microchip Technology
CRYPTO STARTER KIT CONTACT
AT88CK101SK-SSH-XPRO
Microchip Technology
CRYPTO STARTER KIT SOIC
AT88CK101SK-TSU-XPRO
Microchip Technology
CRYPTO STARTER KIT SOT23
AT88CK101STK3
Microchip Technology
KIT JAVAN JR AT88CK101
AT88CK101STK8
Microchip Technology
BOARD KIT CRYPTO W/SOIC&MICRO
AT88CK101STK8-PROMO
Atmel
BOARD KIT CRYPTO W/SOIC&MICRO
AT88CK454BLACK
Microchip Technology
KIT DEMO USB CRYPTO FOR ATSHA204
AT88CK490
Microchip Technology
EVAL KIT CRYPTO
AT88CK590
Microchip Technology
KIT EVAL CRYPTO AUTHENTIC ECC508
AT88CKECC-AWS-XSTK
Microchip Technology
AWS ZEROTOUCHSECURE PROVISIONING
AT88CKECC-AWS-XSTK-B
Microchip Technology
AWS ZEROTOUCHSECURE PROVISIONING
AT89STK-10 Compare Parts
AT89STK-10 vs AT89RFD-06
AT89STK-10 vs AT89RFD-05
AT89STK-10 vs AT89RFD-02
AT89STK-10 vs AT89DVK-04
AT89STK-10 vs AT88SC-SDK1
AT89STK-10 vs AT88SC-DK1
AT89STK-10 vs AT88CKECCSIGNER
AT89STK-10 vs AT88CKECCROOT
AT89STK-10 vs AT88CKECCPROVISION
AT89STK-10 vs AT88CKECC-AWS-XSTK-B
AT89STK-10 vs AT88CKECC-AWS-XSTK
AT89STK-10 vs AT88CK590
AT89STK-10 vs AT88CK490
AT89STK-10 vs AT88CK454BLACK
AT89STK-10 vs AT88CK101STK8-PROMO
AT89STK-10 vs AT88CK101STK8
AT89STK-10 vs AT88CK101STK3
AT89STK-10 vs AT88CK101SK-TSU-XPRO
AT89STK-10 vs AT88CK101SK-SSH-XPRO
AT89STK-10 vs AT88CK101SK-RBH
AT89STK-10 vs AT88CK101SK-MAH-XPRO
AT89STK-10 vs AT89STK-07
AT89STK-10 vs AT89RFD-08
AT89STK-10 vs AT89RFD-01
AT89STK-10 vs AT89EVK-01
AT89STK-10 vs AT89DVK-05
AT89STK-10 vs AT88SCRF-ADK1
AT89STK-10 vs AT88SC-ADK1
AT89STK-10 vs AT88SC25616CSDT
AT89STK-10 vs AT88SC25616C-DK
AT89STK-10 vs AT88SA-ADK1
AT89STK-10 vs AT88CK460WHITE
AT89STK-10 vs AT88CK440RED
AT89STK-10 vs AT88CK427GREEN
AT89STK-10 vs AT88CK109-TSU-XPRO
AT89STK-10 vs AT88CK109STK8
AT89STK-10 vs AT88CK109STK3
AT89STK-10 vs AT88CK109-SSH-XPRO
AT89STK-10 vs AT88CK109-MAH-XPRO
AT89STK-10 vs AT88CK101STK3-PROMO
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable