Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology AT88CK101STK3
AT88CK101STK3
Active
Evaluation and Demonstration Boards and Kits
Description:
KIT JAVAN JR AT88CK101
Manufacturer:
Microchip Technology
Datasheet:
AT88CK101STK3 Datasheet
History Price: Active
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AT88CK101STK3 Specification
Specification
Part No
AT88CK101STK3
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
CryptoAuthentication?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Anti Tamper and Security
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
ATSHA204
Primary Attributes
SWI (Single Wire Interface)
Supplied Contents
Board(s), Cable(s), Accessories
AT88CK101STK3 PDF Datasheet
AT88CK101STK3 Datasheet
Click and Download: AT88CK101STK3 Datasheet
AT88CK101STK3 Related Parts
AT88CK101SK-MAH-XPRO
Microchip Technology
CRYPTO STARTER KIT UDFN
AT88CK101SK-RBH
Microchip Technology
CRYPTO STARTER KIT CONTACT
AT88CK101SK-SSH-XPRO
Microchip Technology
CRYPTO STARTER KIT SOIC
AT88CK101SK-TSU-XPRO
Microchip Technology
CRYPTO STARTER KIT SOT23
AT88CK101STK8
Microchip Technology
BOARD KIT CRYPTO W/SOIC&MICRO
AT88CK101STK8-PROMO
Atmel
BOARD KIT CRYPTO W/SOIC&MICRO
AT88CK454BLACK
Microchip Technology
KIT DEMO USB CRYPTO FOR ATSHA204
AT88CK490
Microchip Technology
EVAL KIT CRYPTO
AT88CK590
Microchip Technology
KIT EVAL CRYPTO AUTHENTIC ECC508
AT88CKECC-AWS-XSTK
Microchip Technology
AWS ZEROTOUCHSECURE PROVISIONING
AT88CKECC-AWS-XSTK-B
Microchip Technology
AWS ZEROTOUCHSECURE PROVISIONING
AT88CKECCPROVISION
Microchip Technology
AT88CKECC PROVISIONING STARTERKT
AT88CK101STK3 Compare Parts
AT88CK101STK3 vs AT89STK-09
AT88CK101STK3 vs AT89RFD-06
AT88CK101STK3 vs AT89RFD-05
AT88CK101STK3 vs AT89RFD-02
AT88CK101STK3 vs AT89DVK-04
AT88CK101STK3 vs AT88SC-SDK1
AT88CK101STK3 vs AT88SC-DK1
AT88CK101STK3 vs AT88CKECCSIGNER
AT88CK101STK3 vs AT88CKECCROOT
AT88CK101STK3 vs AT88CKECCPROVISION
AT88CK101STK3 vs AT88CKECC-AWS-XSTK-B
AT88CK101STK3 vs AT88CKECC-AWS-XSTK
AT88CK101STK3 vs AT88CK590
AT88CK101STK3 vs AT88CK490
AT88CK101STK3 vs AT88CK454BLACK
AT88CK101STK3 vs AT88CK101STK8-PROMO
AT88CK101STK3 vs AT88CK101STK8
AT88CK101STK3 vs AT88CK101SK-TSU-XPRO
AT88CK101STK3 vs AT88CK101SK-SSH-XPRO
AT88CK101STK3 vs AT88CK101SK-RBH
AT88CK101STK3 vs AT88CK101SK-MAH-XPRO
AT88CK101STK3 vs AT89STK-07
AT88CK101STK3 vs AT89RFD-08
AT88CK101STK3 vs AT89RFD-01
AT88CK101STK3 vs AT89EVK-01
AT88CK101STK3 vs AT89DVK-05
AT88CK101STK3 vs AT88SCRF-ADK1
AT88CK101STK3 vs AT88SC-ADK1
AT88CK101STK3 vs AT88SC25616CSDT
AT88CK101STK3 vs AT88SC25616C-DK
AT88CK101STK3 vs AT88SA-ADK1
AT88CK101STK3 vs AT88CK460WHITE
AT88CK101STK3 vs AT88CK440RED
AT88CK101STK3 vs AT88CK427GREEN
AT88CK101STK3 vs AT88CK109-TSU-XPRO
AT88CK101STK3 vs AT88CK109STK8
AT88CK101STK3 vs AT88CK109STK3
AT88CK101STK3 vs AT88CK109-SSH-XPRO
AT88CK101STK3 vs AT88CK109-MAH-XPRO
AT88CK101STK3 vs AT88CK101STK3-PROMO
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable