☰
ADM00700
ADM00700
Active
Description:  MCP37X3X-200 16-BIT EVAL BOARD
Manufacturer:  Microchip Technology
Datasheet:   ADM00700 Datasheet
History Price: Active
In Stock: 46990
ADM00700 Specification
Specification
Part No
ADM00700
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
200M
Data Interface
LVDS - Parallel, Serial
Input Range
2.975Vpp
Power (Typ) @ Conditions
511mW @ 200MSPS
Utilized IC / Part
MCP37D31-200
Supplied Contents
Board(s), Power Supply
ADM00700 PDF Datasheet
ADM00700 Related Parts
ADM00505
ADM00505
Microchip Technology
BOARD EVAL ADC MCP37XXX
ADM00619
ADM00619
Microchip Technology
BOARD EVAL ADC MCP37XXX VTLA
ADM00707
ADM00707
Microchip Technology
MCP37X1X-200 12-BIT EVALUATION B
ADM00873
ADM00873
Microchip Technology
MCP331X1D-XX EVALUATION BOARD
ADM01097
ADM01097
Microchip Technology
MCP3564 4-CH ADC EVALUATION BOAR
ADM00735
ADM00735
Microchip Technology
MCP37X10-200 12-BIT SINGLE CH EV
ADM00700 Compare Parts
  • ADM00700 vs ADM00873
  • ADM00700 vs ADM00707
  • ADM00700 vs ADM00619
  • ADM00700 vs ADM00505
  • ADM00700 vs ADM00735
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.