☰
ADM00505
ADM00505
Obsolete
Description:  BOARD EVAL ADC MCP37XXX
Manufacturer:  Microchip Technology
Datasheet:   ADM00505 Datasheet
History Price: Obsolete
In Stock: 6130
ADM00505 Specification
Specification
Part No
ADM00505
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
200M
Data Interface
LVDS - Parallel, Serial
Input Range
2.975Vpp
Power (Typ) @ Conditions
511mW @ 200MSPS
Utilized IC / Part
MCP37D31-200
Supplied Contents
Board(s), Power Supply
ADM00505 PDF Datasheet
ADM00505 Related Parts
ADM00619
ADM00619
Microchip Technology
BOARD EVAL ADC MCP37XXX VTLA
ADM00700
ADM00700
Microchip Technology
MCP37X3X-200 16-BIT EVAL BOARD
ADM00707
ADM00707
Microchip Technology
MCP37X1X-200 12-BIT EVALUATION B
ADM00873
ADM00873
Microchip Technology
MCP331X1D-XX EVALUATION BOARD
ADM01097
ADM01097
Microchip Technology
MCP3564 4-CH ADC EVALUATION BOAR
ADM00735
ADM00735
Microchip Technology
MCP37X10-200 12-BIT SINGLE CH EV
ADM00505 Compare Parts
  • ADM00505 vs ADM00873
  • ADM00505 vs ADM00707
  • ADM00505 vs ADM00700
  • ADM00505 vs ADM00619
  • ADM00505 vs ADM00735
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.