Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Microchip Technology AC164161
AC164161
Active
Expansion Boards, Daughter Cards
Description:
QT8 XPLAINED PRO EXTENSION KIT
Manufacturer:
Microchip Technology
Datasheet:
AC164161 Datasheet
History Price: $32.23
In Stock: 23905
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AC164161 Specification
Specification
Part No
AC164161
Category
Expansion Boards, Daughter Cards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Xplained Pro
Platform
Sensor
Type
Touch
Function
MCP23017
Utilized IC / Part
Board(s)
AC164161 PDF Datasheet
AC164161 Datasheet
Click and Download: AC164161 Datasheet
AC164161 Related Parts
AC164126
Microchip Technology
PICTAIL PLUS PROTOTYPE BRD 3PACK
AC164131
Microchip Technology
BOARD DAUGHTER USB PICTAIL PLUS
AC164156
Microchip Technology
ATWINC1500 PICTAIL/PICTAIL PLUS
AC164162
Microchip Technology
CURIOSITY NANO ADAPTER
AC164166
Microchip Technology
TA100 14-PIN MIKROBUS SOCKET BRD
AC164167
Microchip Technology
TA100 8-PIN MIKROBUS SOCKET BRD
AC164161 Compare Parts
AC164161 vs AC164166
AC164161 vs AC164162
AC164161 vs AC164156
AC164161 vs AC164131
AC164161 vs AC164126
Customer Reviews
4.95 out of 5.00 stars from 185 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B