☰
AC164156
AC164156
Active
Description:  ATWINC1500 PICTAIL/PICTAIL PLUS
Manufacturer:  Microchip Technology
Datasheet:   AC164156 Datasheet
History Price: $47.72
In Stock: 24360
AC164156 Specification
Specification
Part No
AC164156
Category
Expansion Boards, Daughter Cards
Manufacturer
Microchip Technology
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
PICtail? Plus
Platform
RF
Type
WiFi
Function
WINC1510
Utilized IC / Part
Board(s)
AC164156 PDF Datasheet
AC164156 Related Parts
AC164126
AC164126
Microchip Technology
PICTAIL PLUS PROTOTYPE BRD 3PACK
AC164131
AC164131
Microchip Technology
BOARD DAUGHTER USB PICTAIL PLUS
AC164161
AC164161
Microchip Technology
QT8 XPLAINED PRO EXTENSION KIT
AC164162
AC164162
Microchip Technology
CURIOSITY NANO ADAPTER
AC164166
AC164166
Microchip Technology
TA100 14-PIN MIKROBUS SOCKET BRD
AC164167
AC164167
Microchip Technology
TA100 8-PIN MIKROBUS SOCKET BRD
AC164156 Compare Parts
  • AC164156 vs AC164166
  • AC164156 vs AC164162
  • AC164156 vs AC164161
  • AC164156 vs AC164131
  • AC164156 vs AC164126
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B