☰
AC164130-2
AC164130-2
Active
Description:  DAUGHTER BOARD CAN/LIN PICTAIL
Manufacturer:  Microchip Technology
Datasheet:   AC164130-2 Datasheet
History Price: $73.9
In Stock: 28380
AC164130-2 Specification
Specification
Part No
AC164130-2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
PICtail? Plus
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
CANbus, ECAN LINbus
Embedded
No
Utilized IC / Part
MCP2021, MCP2551
Primary Attributes
2 CAN and 2 LIN Transceivers, 4 Socketed IC's
Supplied Contents
Board(s)
AC164130-2 PDF Datasheet
AC164130-2 Related Parts
AC160214
AC160214
Microchip Technology
BOARD DEV LIGHTING COMM PROTO
AC164120
AC164120
Microchip Technology
BOARD SIGNAL ANALYSIS PICKIT
AC164121
AC164121
Microchip Technology
BOARD DAUGHTER PICTAIL ETHERNET
AC164122
AC164122
Microchip Technology
BOARD DAUGHT PICTAIL SD/MMC CARD
AC164123
AC164123
Microchip Technology
BOARD DAUGHTER ETH PICTAIL PLUS
AC164124
AC164124
Microchip Technology
BOARD DAUGHTER IRDA PICTAIL PLUS
AC164125
AC164125
Microchip Technology
BOARD DAUGHTER PICTAIL SPEECH
AC164127
AC164127
Microchip Technology
BRD DAUGHT GRAPHIC PICTAIL PLUS
AC164127-3
AC164127-3
Microchip Technology
BOARD DAUGHTER GRAPHIC PICTAIL
AC164127-4
AC164127-4
Microchip Technology
BOARD GRAPH DISPLAY 3.2 240X320
AC164127-5
AC164127-5
Microchip Technology
BOARD GRAPH LCD CNTLR PICTAIL
AC164127-6
AC164127-6
Microchip Technology
BOARD 4.3" LCD TOUCH SCREEN
AC164130-2 Compare Parts
  • AC164130-2 vs AC164145
  • AC164130-2 vs AC164144
  • AC164130-2 vs AC164142
  • AC164130-2 vs AC164141
  • AC164130-2 vs AC164140
  • AC164130-2 vs AC164139
  • AC164130-2 vs AC164132
  • AC164130-2 vs AC164130
  • AC164130-2 vs AC164129
  • AC164130-2 vs AC164128
  • AC164130-2 vs AC164127-9
  • AC164130-2 vs AC164127-8
  • AC164130-2 vs AC164127-7
  • AC164130-2 vs AC164127-6
  • AC164130-2 vs AC164127-5
  • AC164130-2 vs AC164127-4
  • AC164130-2 vs AC164127-3
  • AC164130-2 vs AC164127
  • AC164130-2 vs AC164125
  • AC164130-2 vs AC164124
  • AC164130-2 vs AC164123
  • AC164130-2 vs AC164122
  • AC164130-2 vs AC164121
  • AC164130-2 vs AC164120
  • AC164130-2 vs AC160214
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect