☰
AC164123
AC164123
Active
Description:  BOARD DAUGHTER ETH PICTAIL PLUS
Manufacturer:  Microchip Technology
Datasheet:   AC164123 Datasheet
History Price: $70.94
In Stock: 42360
AC164123 Specification
Specification
Part No
AC164123
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
PICtail?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet Control
Embedded
Yes, MCU, 16/32-Bit
Utilized IC / Part
ENC28J60
Primary Attributes
Ethernet Control Applications
Supplied Contents
Board(s), Cable(s)
AC164123 Related Parts
AC160214
AC160214
Microchip Technology
BOARD DEV LIGHTING COMM PROTO
AC164120
AC164120
Microchip Technology
BOARD SIGNAL ANALYSIS PICKIT
AC164121
AC164121
Microchip Technology
BOARD DAUGHTER PICTAIL ETHERNET
AC164122
AC164122
Microchip Technology
BOARD DAUGHT PICTAIL SD/MMC CARD
AC164124
AC164124
Microchip Technology
BOARD DAUGHTER IRDA PICTAIL PLUS
AC164125
AC164125
Microchip Technology
BOARD DAUGHTER PICTAIL SPEECH
AC164127
AC164127
Microchip Technology
BRD DAUGHT GRAPHIC PICTAIL PLUS
AC164127-3
AC164127-3
Microchip Technology
BOARD DAUGHTER GRAPHIC PICTAIL
AC164127-4
AC164127-4
Microchip Technology
BOARD GRAPH DISPLAY 3.2 240X320
AC164127-5
AC164127-5
Microchip Technology
BOARD GRAPH LCD CNTLR PICTAIL
AC164127-6
AC164127-6
Microchip Technology
BOARD 4.3" LCD TOUCH SCREEN
AC164127-7
AC164127-7
Microchip Technology
BOARD DISPLAY CTLR PLUS S1D13517
AC164123 Compare Parts
  • AC164123 vs AC164145
  • AC164123 vs AC164144
  • AC164123 vs AC164142
  • AC164123 vs AC164141
  • AC164123 vs AC164140
  • AC164123 vs AC164139
  • AC164123 vs AC164132
  • AC164123 vs AC164130-2
  • AC164123 vs AC164130
  • AC164123 vs AC164129
  • AC164123 vs AC164128
  • AC164123 vs AC164127-9
  • AC164123 vs AC164127-8
  • AC164123 vs AC164127-7
  • AC164123 vs AC164127-6
  • AC164123 vs AC164127-5
  • AC164123 vs AC164127-4
  • AC164123 vs AC164127-3
  • AC164123 vs AC164127
  • AC164123 vs AC164125
  • AC164123 vs AC164124
  • AC164123 vs AC164122
  • AC164123 vs AC164121
  • AC164123 vs AC164120
  • AC164123 vs AC160214
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect