MXC6255XU-B
MXC6255XU-B
Active
Description:  BOARD EVAL ACCEL 2AXIS MXC6255XU
Manufacturer:  Memsic Inc
Datasheet:   MXC6255XU-B Datasheet
History Price: $47.975
In Stock: 45400
MXC6255XU-B Specification
Specification
Part No
MXC6255XU-B
Category
Sensor Evaluation Boards
Manufacturer
Memsic Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 2 Axis
Sensing Range
?g
Interface
I2C
Sensitivity
64LSB/G
Voltage - Supply
2.5V ~ 5.5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MXC6225XU
MXC6255XU-B PDF Datasheet
MXC6255XU-B Related Parts
MXC4005XC-B
MXC4005XC-B
Memsic Inc
MXC4XX5-B PROTOTYPING BOARD
MXC6226XC-B
MXC6226XC-B
Memsic Inc
BOARD EVAL FOR MXC6226XC
MXC6226XU-B
MXC6226XU-B
Memsic Inc
BOARD EVAL FOR MXC6226XU
MXC62320EP-B
MXC62320EP-B
Memsic Inc
BOARD EVAL FOR MXC62320EP
MXC62320MP-B
MXC62320MP-B
Memsic Inc
BOARD EVAL FOR MXC62320MP
MXC62320XV-B
MXC62320XV-B
Memsic Inc
BOARD EVAL FOR MXC62320XV
MXC62350QB-B
MXC62350QB-B
Memsic Inc
BOARD EVAL FOR MXC62350QB
MXC6655XA-B
MXC6655XA-B
Memsic Inc
EVAL BOARD FOR MXC6655
MXC6244AU-B
MXC6244AU-B
Memsic Inc
BOARD EVAL ACCEL 2AXIS MXC6244AU
MXC6245XU-B
MXC6245XU-B
Memsic Inc
BOARD EVAL ACCEL 2AXIS MXC6245XU
MXC6255XU-B Compare Parts
  • MXC6255XU-B vs MXC62350QB-B
  • MXC6255XU-B vs MXC62320XV-B
  • MXC6255XU-B vs MXC62320MP-B
  • MXC6255XU-B vs MXC62320EP-B
  • MXC6255XU-B vs MXC6226XU-B
  • MXC6255XU-B vs MXC6226XC-B
  • MXC6255XU-B vs MXC4005XC-B
  • MXC6255XU-B vs MXC6245XU-B
  • MXC6255XU-B vs MXC6244AU-B
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.