☰
MXC62320XV-B
MXC62320XV-B
Obsolete
Description:  BOARD EVAL FOR MXC62320XV
Manufacturer:  Memsic Inc
History Price: Obsolete
In Stock: 19150
MXC62320XV-B Specification
Specification
Part No
MXC62320XV-B
Category
Sensor Evaluation Boards
Manufacturer
Memsic Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 2 Axis
Sensing Range
?g
Interface
I2C
Sensitivity
512 counts/g
Voltage - Supply
2.7V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MXC62320XV
MXC62320XV-B Related Parts
MXC4005XC-B
MXC4005XC-B
Memsic Inc
MXC4XX5-B PROTOTYPING BOARD
MXC6226XC-B
MXC6226XC-B
Memsic Inc
BOARD EVAL FOR MXC6226XC
MXC6226XU-B
MXC6226XU-B
Memsic Inc
BOARD EVAL FOR MXC6226XU
MXC62320EP-B
MXC62320EP-B
Memsic Inc
BOARD EVAL FOR MXC62320EP
MXC62320MP-B
MXC62320MP-B
Memsic Inc
BOARD EVAL FOR MXC62320MP
MXC62350QB-B
MXC62350QB-B
Memsic Inc
BOARD EVAL FOR MXC62350QB
MXC6655XA-B
MXC6655XA-B
Memsic Inc
EVAL BOARD FOR MXC6655
MXC6244AU-B
MXC6244AU-B
Memsic Inc
BOARD EVAL ACCEL 2AXIS MXC6244AU
MXC6245XU-B
MXC6245XU-B
Memsic Inc
BOARD EVAL ACCEL 2AXIS MXC6245XU
MXC6255XU-B
MXC6255XU-B
Memsic Inc
BOARD EVAL ACCEL 2AXIS MXC6255XU
MXC62320XV-B Compare Parts
  • MXC62320XV-B vs MXC62350QB-B
  • MXC62320XV-B vs MXC62320MP-B
  • MXC62320XV-B vs MXC62320EP-B
  • MXC62320XV-B vs MXC6226XU-B
  • MXC62320XV-B vs MXC6226XC-B
  • MXC62320XV-B vs MXC4005XC-B
  • MXC62320XV-B vs MXC6255XU-B
  • MXC62320XV-B vs MXC6245XU-B
  • MXC62320XV-B vs MXC6244AU-B
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much