MMC5883MA-E
MMC5883MA-E
Obsolete
Description:  EVAL BOARD FOR MMC5883MA SENSOR
Manufacturer:  Memsic Inc
Datasheet:   MMC5883MA-E Datasheet
History Price: Obsolete
In Stock: 34700
MMC5883MA-E Specification
Specification
Part No
MMC5883MA-E
Category
Sensor Evaluation Boards
Manufacturer
Memsic Inc
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, Magnetometer
Sensing Range
?G
Interface
I2C
Sensitivity
?%
Voltage - Supply
2.16V ~ 3.6V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
MMC5883MA
MMC5883MA-E Related Parts
MMC2460MT-B
MMC2460MT-B
Memsic Inc
BOARD EVAL FOR MMC2460MT
MMC33160MT-B
MMC33160MT-B
Memsic Inc
BOARD EVAL FOR MMC33160MT
MMC34160PJ-B
MMC34160PJ-B
Memsic Inc
BOARD EVAL MMC34160 MAGN SENSOR
MMC3630KJ-B
MMC3630KJ-B
Memsic Inc
BOARD EVAL MMC3630KJ MAGN SENSOR
MMC5603NJ-B
MMC5603NJ-B
Memsic Inc
DEV BOARD FOR MMC5603NJ
MMC5633NJL-B
MMC5633NJL-B
Memsic Inc
EVAL BOARD FOR MMC5633
MMC5883MA-B
MMC5883MA-B
Memsic Inc
DEVELOPMENT BOARD FOR MMC5883MA
MMC5983MA-B
MMC5983MA-B
Memsic Inc
DEV BOARD FOR MMC5983MA
MMC5883MA-E Compare Parts
  • MMC5883MA-E vs MMC5883MA-B
  • MMC5883MA-E vs MMC5633NJL-B
  • MMC5883MA-E vs MMC5603NJ-B
  • MMC5883MA-E vs MMC3630KJ-B
  • MMC5883MA-E vs MMC34160PJ-B
  • MMC5883MA-E vs MMC33160MT-B
  • MMC5883MA-E vs MMC2460MT-B
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!