MMC33160MT-B
MMC33160MT-B
Obsolete
Description:  BOARD EVAL FOR MMC33160MT
Manufacturer:  Memsic Inc
History Price: Obsolete
In Stock: 48100
MMC33160MT-B Specification
Specification
Part No
MMC33160MT-B
Category
Sensor Evaluation Boards
Manufacturer
Memsic Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, Digital Compass
Sensing Range
?6g
Interface
I2C
Sensitivity
512 counts/g
Voltage - Supply
1.62V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MMC33160MT
MMC33160MT-B Related Parts
MMC2460MT-B
MMC2460MT-B
Memsic Inc
BOARD EVAL FOR MMC2460MT
MMC34160PJ-B
MMC34160PJ-B
Memsic Inc
BOARD EVAL MMC34160 MAGN SENSOR
MMC3630KJ-B
MMC3630KJ-B
Memsic Inc
BOARD EVAL MMC3630KJ MAGN SENSOR
MMC5603NJ-B
MMC5603NJ-B
Memsic Inc
DEV BOARD FOR MMC5603NJ
MMC5633NJL-B
MMC5633NJL-B
Memsic Inc
EVAL BOARD FOR MMC5633
MMC5883MA-B
MMC5883MA-B
Memsic Inc
DEVELOPMENT BOARD FOR MMC5883MA
MMC5983MA-B
MMC5983MA-B
Memsic Inc
DEV BOARD FOR MMC5983MA
MMC5883MA-E
MMC5883MA-E
Memsic Inc
EVAL BOARD FOR MMC5883MA SENSOR
MMC33160MT-B Compare Parts
  • MMC33160MT-B vs MMC5883MA-B
  • MMC33160MT-B vs MMC5633NJL-B
  • MMC33160MT-B vs MMC5603NJ-B
  • MMC33160MT-B vs MMC3630KJ-B
  • MMC33160MT-B vs MMC34160PJ-B
  • MMC33160MT-B vs MMC2460MT-B
  • MMC33160MT-B vs MMC5883MA-E
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate