Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1966EVKIT
MAX1966EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION KIT FOR THE MAX1966,
Manufacturer:
Maxim Integrated
Datasheet:
MAX1966EVKIT Datasheet
History Price: Obsolete
In Stock: 9630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1966EVKIT Specification
Specification
Part No
MAX1966EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.8V
Current - Output
2A
Voltage - Input
3V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MAX1966
Power - Output
-
MAX1966EVKIT Related Parts
MAX15005AEVKIT+
Maxim Integrated
KIT EVAL FOR MAX15005A
MAX15020EVKIT+
Maxim Integrated
EVAL KIT FOR MAX15020
MAX15031EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX15031
MAX15032EVKIT+
Maxim Integrated
KIT EVAL FOR MAX15032
MAX15038EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX15038
MAX15039EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX15039
MAX15041EVKIT+
Maxim Integrated
KIT EVAL MAX15041ETE
MAX15046BEVKIT+
Maxim Integrated
BOARD EVAL FOR MAX15046B
MAX15049EVKIT+
Maxim Integrated
EVAL KIT FOR MAX15049
MAX15053EVKIT+
Maxim Integrated
BOARD EVAL FOR MAX15053
MAX15059EVKIT+
Maxim Integrated
EVAL KIT FOR MAX15059
MAX15066EVKIT+
Maxim Integrated
EVAL KIT MAX15066
MAX1966EVKIT Compare Parts
MAX1966EVKIT vs MAXREFDES48#
MAX1966EVKIT vs MAXM17536EVKIT#
MAX1966EVKIT vs MAXM15466EVKIT#
MAX1966EVKIT vs MAX8815AEVKIT+
MAX1966EVKIT vs MAX8795AEVKIT+
MAX1966EVKIT vs MAX8784EVKIT+
MAX1966EVKIT vs MAX8655EVKIT+
MAX1966EVKIT vs MAX8654EVKIT+
MAX1966EVKIT vs MAX8643EVKIT+
MAX1966EVKIT vs MAX8627EVKIT
MAX1966EVKIT vs MAX77597EVKIT#
MAX1966EVKIT vs MAX5066EVKIT
MAX1966EVKIT vs MAX5035EVKIT
MAX1966EVKIT vs MAX5026EVKIT
MAX1966EVKIT vs MAX5022EVKIT
MAX1966EVKIT vs MAX20310EVKIT#
MAX1966EVKIT vs MAX1889EVKIT
MAX1966EVKIT vs MAX1797EVKIT
MAX1966EVKIT vs MAX1771EVKIT-SO
MAX1966EVKIT vs MAX1748EVKIT
MAX1966EVKIT vs MAX1724EVKIT+
MAX1966EVKIT vs MAX17222EVKIT#
MAX1966EVKIT vs MAX17117EVKIT+
MAX1966EVKIT vs MAX17113EVKIT+
MAX1966EVKIT vs MAX17112EVKIT+
MAX1966EVKIT vs MAX17103EVKIT+
MAX1966EVKIT vs MAX1709EVKIT
MAX1966EVKIT vs MAX17094EVKIT+
MAX1966EVKIT vs MAX17088EVKIT+
MAX1966EVKIT vs MAX17075EVKIT+
MAX1966EVKIT vs MAX17065EVKIT+
MAX1966EVKIT vs MAX17062EVKIT+
MAX1966EVKIT vs MAX17014EVKIT+
MAX1966EVKIT vs MAX16974EVKIT+
MAX1966EVKIT vs MAX16920BEVKIT+
MAX1966EVKIT vs MAX1676EVKIT
MAX1966EVKIT vs MAX1531EVKIT
MAX1966EVKIT vs MAX1518EVKIT
MAX1966EVKIT vs MAX15066EVKIT+
MAX1966EVKIT vs MAX15059EVKIT+
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks