☰
MAX1966EVKIT
MAX1966EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1966,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 41795
MAX1966EVKIT vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
5V
Current - Output
2A
1A
Voltage - Input
3V ~ 5.5V
1.2V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1966
MAX8815A
Power - Output
-
5 W