Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX1576EVKIT
MAX1576EVKIT
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT MAX1576 (480MA WHITE LE
Manufacturer:
Maxim Integrated
Datasheet:
MAX1576EVKIT Datasheet
History Price: Obsolete
In Stock: 4570
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1576EVKIT Specification
Specification
Part No
MAX1576EVKIT
Category
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
30mA, 100mA
Outputs and Type
8, Non-Isolated
Voltage - Output
5V
Features
Dimmable
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
MAX1576
MAX1576EVKIT Related Parts
MAX16803EVKIT+
Maxim Integrated
EVAL KIT FOR MAX16803
MAX16814EVKIT+
Maxim Integrated
KIT EAL FOR MAX16814
MAX16818EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX16818
MAX16820EVKIT+
Maxim Integrated
EVAL KIT FOR MAX16820
MAX16821BEVKIT+
Maxim Integrated
KIT EVAL FOR MAX16821B
MAX16822BEVKIT+
Maxim Integrated
KIT EVAL FOR MAX16822
MAX16832CEVKIT+
Maxim Integrated
KIT EVAL FOR MAX16832C LED DVR
MAX16833EVKIT+
Maxim Integrated
KIT EVAL FOR MAX16833 LED DRIVER
MAX16834EVKIT+
Maxim Integrated
EVAL KIT FOR MAX16834
MAX16836EVKIT+
Maxim Integrated
KIT EVAL FOR MAZ16832 LED DRIVER
MAX17061EVKIT+
Maxim Integrated
EVAL KIT FOR MAX17061
MAX17127EVKIT+
Maxim Integrated
EVAL KIT FOR MAX17127
MAX1576EVKIT Compare Parts
MAX1576EVKIT vs MAX25612EVKIT#
MAX1576EVKIT vs MAX25600EVKIT#
MAX1576EVKIT vs MAX25169EVKIT#
MAX1576EVKIT vs MAX20446EVKIT#
MAX1576EVKIT vs MAX20056BEVKIT#
MAX1576EVKIT vs MAX17129EVKIT+
MAX1576EVKIT vs MAX17127EVKIT+
MAX1576EVKIT vs MAX17061EVKIT+
MAX1576EVKIT vs MAX16836EVKIT+
MAX1576EVKIT vs MAX16834EVKIT+
MAX1576EVKIT vs MAX16833EVKIT+
MAX1576EVKIT vs MAX16832CEVKIT+
MAX1576EVKIT vs MAX16822BEVKIT+
MAX1576EVKIT vs MAX16821BEVKIT+
MAX1576EVKIT vs MAX16820EVKIT+
MAX1576EVKIT vs MAX16818EVKIT+
MAX1576EVKIT vs MAX16814EVKIT+
MAX1576EVKIT vs MAX16803EVKIT+
MAX1576EVKIT vs MAXMR16DEMO1#
MAX1576EVKIT vs MAX8930EVKIT+
MAX1576EVKIT vs MAX8901EVKIT+
MAX1576EVKIT vs MAX8834YEVKIT+
MAX1576EVKIT vs MAX8831EVKIT+
MAX1576EVKIT vs MAX88200EVSYS#
MAX1576EVKIT vs MAX8678EVKIT+
MAX1576EVKIT vs MAX8648EVKIT+
MAX1576EVKIT vs MAX8630XEVKIT+
MAX1576EVKIT vs MAX8607EVKIT+
MAX1576EVKIT vs MAX8596ZEVKIT
MAX1576EVKIT vs MAX77387EVKIT#
MAX1576EVKIT vs MAX7307EVKIT+
MAX1576EVKIT vs MAX7306EVKIT+
MAX1576EVKIT vs MAX6974EVKIT+
MAX1576EVKIT vs MAX6972EVKIT
MAX1576EVKIT vs MAX6971EVKIT+
MAX1576EVKIT vs MAX6970EVKIT+
MAX1576EVKIT vs MAX6969EVKIT+
MAX1576EVKIT vs MAX6966EVKIT
MAX1576EVKIT vs MAX6966EVCMAXQU
MAX1576EVKIT vs MAX6965EVKIT
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund