Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX1576EVKIT
MAX1576EVKIT
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT MAX1576 (480MA WHITE LE
Manufacturer:
Maxim Integrated
Datasheet:
MAX1576EVKIT Datasheet
History Price: Obsolete
In Stock: 4570
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1576EVKIT vs MAX7307EVKIT+
Part No
MAX1576EVKIT
MAX7307EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
30mA, 100mA
25mA
Outputs and Type
8, Non-Isolated
4, Non-Isolated
Voltage - Output
5V
-
Features
Dimmable
-
Voltage - Input
2.7V ~ 5.5V
1.62V ~ 3.6V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1576
MAX7307