Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ M5Stack Technology U078-V-M12
U078-V-M12
Active
Expansion Boards, Daughter Cards
Description:
UNITV K210 AI CAMERA M12 VERSION
Manufacturer:
M5Stack Technology
Datasheet:
U078-V-M12 Datasheet
History Price: $39.9
In Stock: 7850
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
U078-V-M12 Specification
Specification
Part No
U078-V-M12
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Sensor
Type
Camera
Function
OV7740
Utilized IC / Part
Board(s), Cable(s)
U078-V-M12 Related Parts
U070
M5Stack Technology
M5STICKC YUN HAT (SHT20, BMP280,
U072
M5Stack Technology
M5STICKC TOF HAT (VL53L0X)
U073
M5Stack Technology
M5STICKC JOYSTICK HAT
U075
M5Stack Technology
M5STICKC SERVO HAT
U076-B
M5Stack Technology
M5STICKC 8-CHANNEL SERVO DRIVER
U078
M5Stack Technology
UNITV AI CAMERA OV2640
U078-C
M5Stack Technology
UNITV AI CAMERA OV7740
U078-D
M5Stack Technology
UNITV2 AI CAMERA GC2145 SSD202D
U078-M12
M5Stack Technology
UNITV2 M12 VERSION WITH CAMERA
U078-USB
M5Stack Technology
UNITV2 USB VERSION W/O CAMERA
U079
M5Stack Technology
JOYC (W/O M5STICKC)
U078-V-M12 Compare Parts
U078-V-M12 vs U078-USB
U078-V-M12 vs U078-M12
U078-V-M12 vs U078-D
U078-V-M12 vs U078-C
U078-V-M12 vs U078
U078-V-M12 vs U076-B
U078-V-M12 vs U075
U078-V-M12 vs U073
U078-V-M12 vs U072
U078-V-M12 vs U070
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller