☰
U072
U072
Active
Description:  M5STICKC TOF HAT (VL53L0X)
Manufacturer:  M5Stack Technology
Datasheet:   U072 Datasheet
History Price: $7.25
In Stock: 11945
U072 Specification
Specification
Part No
U072
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5StickC
Platform
Sensor
Type
Light, 3D Time-of-Flight (ToF)
Function
VL53L0X
Utilized IC / Part
Board(s)
U072 PDF Datasheet
U072 Related Parts
U070
U070
M5Stack Technology
M5STICKC YUN HAT (SHT20, BMP280,
U073
U073
M5Stack Technology
M5STICKC JOYSTICK HAT
U075
U075
M5Stack Technology
M5STICKC SERVO HAT
U076-B
U076-B
M5Stack Technology
M5STICKC 8-CHANNEL SERVO DRIVER
U078
U078
M5Stack Technology
UNITV AI CAMERA OV2640
U078-C
U078-C
M5Stack Technology
UNITV AI CAMERA OV7740
U078-D
U078-D
M5Stack Technology
UNITV2 AI CAMERA GC2145 SSD202D
U078-M12
U078-M12
M5Stack Technology
UNITV2 M12 VERSION WITH CAMERA
U078-USB
U078-USB
M5Stack Technology
UNITV2 USB VERSION W/O CAMERA
U078-V-M12
U078-V-M12
M5Stack Technology
UNITV K210 AI CAMERA M12 VERSION
U079
U079
M5Stack Technology
JOYC (W/O M5STICKC)
U072 Compare Parts
  • U072 vs U078-V-M12
  • U072 vs U078-USB
  • U072 vs U078-M12
  • U072 vs U078-D
  • U072 vs U078-C
  • U072 vs U078
  • U072 vs U076-B
  • U072 vs U075
  • U072 vs U073
  • U072 vs U070
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller